Diode Array 1 Pair Common Cathode Schottky 45V 12.5A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 053969-STPS2545CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 12.5A
Current - Reverse Leakage @ Vr: 125μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
45 V, 25 A dual Power Schottky rectifier Product overview: STPS2545CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 25 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 25 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS2545CT can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 2x12.5 Amp 45 Volt
DIODE ARR SCHOTT 45V 12.5A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 497-7555-5-ND | 053969-STPS2545CT | 286-STPS2545CT | STPS2545CT | 57P1701 | STPS2545CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS2545CT | Dual Schottky 45 V 25 A Diode and Rectifier | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Rail/Tube | TO-220-3 | TO-220 | |
| Diode Type | Schottky; Schottky | |||||
| Life Cycle Stage | Active | Active |