Diode Schottky 40V 5A Through Hole DO-201AD
Diode Schottky 40V 5A Through Hole DO-201AD
40 V, 5 A Low Drop Power Schottky Rectifier Product overview: STPS5L40RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5L40RL can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 194741-STPS5L40RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 5A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 40V 5A DO201AD
Schottky Diodes & Rectifiers 5.0 Amp 40 Volt
SCHOTTKY RECT, SINGLE, 40V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single
DIODE SCHOTTKY 40V 5A DO201AD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 497-6588-1-ND | 280-STPS5L40RL | 194741-STPS5L40RL | STPS5L40RL | STPS5L40RL | 26AH0257 | 57P1792 | STPS5L40RL |
| Product Name | Single Diodes | Schottky 40 V 5 A Diode and Rectifier | Diodes, Rectifiers - Single - STPS5L40RL | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Single, 40V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Single Diodes |
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | |||||
| Package | Tape and Reel | DO-201; DO-201AD | DO-201 | DO-201; DO-201AD | DO-201; DO-201AD | DO-201; DO-201AD, Axial | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 5 amps |