STMicroelectronics, Inc. Single Diodes STPSC16G065DY

Description
AUTOMOTIVE 650 V, 16A HIGH SURGE
Request a Quote Datasheet
Description
AUTOMOTIVE 650 V, 16A HIGH SURGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-STPSC16G065DY-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE 650 V, 16A HIGH SURGE

AUTOMOTIVE 650 V, 16A HIGH SURGE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 497-STPSC16G065DY-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YG872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details