Manufacturer: STMicroelectronics
Win Source Part Number: 038287-STPSC1006D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 10A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 300μA @ 600V
Capacitance @ Vr, F: 650pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): No Recovery Time > 500mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Diode Silicon Carbide Schottky 600V 10A Through Hole TO-220AC
600 V power Schottky silicon carbide diode Product overview: STPSC1006D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC1006D can be used for catalog matching and distributor lookup.
SIC SCHOTTKY DIODE, 10A, 600V, TO-220AC; Product Range:600V Series; Diode Configuration:Single
DIODE SIL CARB 600V 10A TO220AC
DIODE SIL CARB 600V 10A TO220AC
Schottky Diodes & Rectifiers 600 V Power Schottky Silicon Diode
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 038287-STPSC1006D | 497-6821-5-ND | 280-STPSC1006D | 57P1560 | STPSC1006D | STPSC1006D | STPSC1006D |
| Product Name | Diodes, Rectifiers - Single - STPSC1006D | Single Diodes | Schottky 600 V Diode and Rectifier | Sic Schottky Diode, 10A, 600V, To-220Ac; Product Range Stmicroelectronics | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | |||||
| Package | TO-220; TO-220AC | Rail/Tube | TO-220AC | TO-220 | TO-220AC-2 | ||
| VF | 1.75 volts | 1.75 volts | 1.75 volts | ||||
| trr | 0.0 ns | 0.0 ns | |||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) |