Diode Array 1 Pair Common Cathode Schottky 150V 30A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 212386-STPS60150CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 940mV @ 30A
Current - Reverse Leakage @ Vr: 15μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
150V 60A Dual Schottky Rectifier TO-220AB Product overview: STPS60150CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS60150CT can be used for catalog matching and distributor lookup.
150V Dual Common Cathode 970mV@60A 30A TO-220AB Schottky Barrier Diodes (SBD) ROHS
SCHOTTKY RECT, DUAL, 150V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1.05V; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers Power Schottky Rectifier
DIODE ARRAY SCHOTTKY 150V TO220
DIODE ARR SCHOTT 150V 30A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 497-5207-5-ND | 212386-STPS60150CT | 286-STPS60150CT | STPS60150CT | 45AC7677 | STPS60150CT | STPS60150CT | STPS60150CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS60150CT | Dual Schottky 150V 60A Diode and Rectifier | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Rect, Dual, 150V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Rail/Tube | TO-220 | TO-220AB | TO-220-3 | TO-220; TO-220-3 | TO-220 |
| Diode Type | Schottky; Schottky | Schottky | ||||||
| Life Cycle Stage | Active | Active |