Manufacturer: STMicroelectronics
Win Source Part Number: 037849-STPS2L60A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 2A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Family Name: STPS2L60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NRVBA160T3G-VF01; SKT6S; B260A-13-F;
Introduction Date: November 19, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Diode Schottky 60V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 60V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 60V 2A Surface Mount SMA (DO-214AC)
Schottky Rectifier Diode 60V 2A SMA Surface Mount Product overview: STPS2L60A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L60A can be used for catalog matching and distributor lookup.
Schottky barrier diode STPS2L60A 2A 60V
Schottky barrier diode STPS2L60A 2A 60V
Schottky barrier diode STPS2L60A 2A 60V
DIODE SCHOTTKY 60V 2A SMA
Schottky Diodes & Rectifiers 2.0 Amp 60 Volt
DIODE SCHOTTKY 60V 2A SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 037849-STPS2L60A | 497-2461-1-ND | 280-STPS2L60A | 249218 | 249218P | STPS2L60A | STPS2L60A | STPS2L60A |
| Product Name | Diodes, Rectifiers - Single - STPS2L60A | Single Diodes | Schottky SMD 60V 2A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active | ||||||
| Package | SMA; SMA (DO-214AC) | Tape and Reel | Do-214ac (sma) | DO-214AC | SMA | SMA | SMA; DO-214AC, SMA | |
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) |