STMicroelectronics, Inc. Schottky 60 V 20 A Diode and Rectifier STPS20SM60D

Description
60 V, 20 A Low leakage Power Schottky rectifier Product overview: STPS20SM60D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20SM60D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 V, 20 A Low leakage Power Schottky rectifier Product overview: STPS20SM60D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20SM60D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60 V 20 A Diode and Rectifier - 280-STPS20SM60D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60 V 20 A Diode and Rectifier
280-STPS20SM60D
Schottky 60 V 20 A Diode and Rectifier 280-STPS20SM60D
60 V, 20 A Low leakage Power Schottky rectifier Product overview: STPS20SM60D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20SM60D can be used for catalog matching and distributor lookup.

60 V, 20 A Low leakage Power Schottky rectifier Product overview: STPS20SM60D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20SM60D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282044-STPS20SM60D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282044-STPS20SM60D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282044-STPS20SM60D
Win Source Part Number: 1282044-STPS20SM60D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 630 mV @ 20 A Current - Reverse Leakage @ Vr: 85 µA @ 60 V Operating Temperature - Junction: 150°C (Max) Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-12305 Base Product Number: STPS20

Win Source Part Number: 1282044-STPS20SM60D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 20 A
Current - Reverse Leakage @ Vr: 85 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12305
Base Product Number: STPS20

Buy Now Datasheet
Single Diodes - 497-12305-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12305-ND
Single Diodes 497-12305-ND
Diode Schottky 60V 20A Through Hole TO-220AC

Diode Schottky 60V 20A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20SM60D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20SM60D
Discrete Semiconductor Products - Diodes - Rectifiers STPS20SM60D
DIODE SCHOTTKY 60V 20A TO220AC

DIODE SCHOTTKY 60V 20A TO220AC

Supplier's Site
Rectifier Stmicroelectronics - 87T3862 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
87T3862
Rectifier Stmicroelectronics 87T3862
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 280-STPS20SM60D 1282044-STPS20SM60D 497-12305-ND STPS20SM60D 87T3862
Product Name Schottky 60 V 20 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Package Rail/Tube TO-220; TO-220-2 TO-220
RoHS Compliant RoHS
IO 20 amps
Unlock Full Specs
to access all available technical data