Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 25V V(RRM), Silicon, DO-214AA
Diode Schottky 25V 2A Surface Mount SMB
Diode Schottky 25V 2A Surface Mount SMB
Diode Schottky 25V 2A Surface Mount SMB
Schottky barrier diode STPS2L25U 2A 25V
Schottky barrier diode STPS2L25U 2A 25V
Schottky barrier diode STPS2L25U 2A 25V
Manufacturer: STMicroelectronics
Win Source Part Number: 031513-STPS2L25U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 2A
Current - Reverse Leakage @ Vr: 90μA @ 25V
Operating Temperature - Junction: 150°C (Max)
Family Name: STPS2L25U
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS22/2CT; SS22/52T; SS22/5BT;
Introduction Date: August 27, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
25V 2A Schottky Rectifier, SMB, Surface Mount Product overview: STPS2L25U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 25V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 25V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L25U can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 25V 2A SMB
Schottky Diodes & Rectifiers 2.0 Amp 25 Volt
SCHOTTKY RECTIFIER, 2A 25V DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:25V; Average Forward Current:2A; Diode Configuration:Single
DIODE SCHOTTKY 25V 2A SMB
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | STPS2L25U | 497-5573-1-ND | 249404 | 249404P | 031513-STPS2L25U | 280-STPS2L25U | STPS2L25U | STPS2L25U | 37M6743 | STPS2L25U |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STPS2L25U | Schottky SMD 25V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 2A 25V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics | Single Diodes | |
| Package | SMB CLIP-2 (SOD 6 NEW) | Do-214aa (smb) | DO-214AA | SMB; SMB | Tape and Reel | SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | ||
| Life Cycle Stage | Active | Active | Active | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | |||||||
| Rectifier Configuration / Technology | Schottky | Schottky |