Power Schottky Rectifier Product overview: STPS3045CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045CG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 45V 15A D2PAK
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 45V V(RRM), SILICON, D2PAK-3/2. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | General Purpose Diodes |
| Product Number | 286-STPS3045CG | 497-12649-5-ND | STPS3045CG | 49029097 |
| Product Name | Schottky Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Package | Rail/Tube | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | |
| RoHS Compliant | RoHS | |||
| IO | 15 amps | |||
| Tj | -65 C (-85 F) | 200 C (392 F) |