STMicroelectronics, Inc. Schottky Diodes & Rectifiers STPS8H100G-TR

Description
Diode Schottky 8A 100V D2PAK
Request a Quote Datasheet
Description
Diode Schottky 8A 100V D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 6870732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870732
Schottky Diodes & Rectifiers 6870732
Diode Schottky 8A 100V D2PAK

Diode Schottky 8A 100V D2PAK

Supplier's Site
Schottky Diodes & Rectifiers - 6870732P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870732P
Schottky Diodes & Rectifiers 6870732P
Diode Schottky 8A 100V D2PAK

Diode Schottky 8A 100V D2PAK

Supplier's Site
Schottky Diodes & Rectifiers - 1686620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686620
Schottky Diodes & Rectifiers 1686620
Diode Schottky 8A 100V D2PAK

Diode Schottky 8A 100V D2PAK

Supplier's Site
Singapore, Singapore
Schottky 100V 8A Diode and Rectifier
280-STPS8H100G-TR
Schottky 100V 8A Diode and Rectifier 280-STPS8H100G-TR
100V 8A D2PAK Power Schottky Rectifier Product overview: STPS8H100G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS8H100G-TR can be used for catalog matching and distributor lookup.

100V 8A D2PAK Power Schottky Rectifier Product overview: STPS8H100G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS8H100G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-7571-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7571-6-ND
Single Diodes 497-7571-6-ND
Diode Schottky 100V 8A Surface Mount D2PAK

Diode Schottky 100V 8A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-7571-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7571-1-ND
Single Diodes 497-7571-1-ND
Diode Schottky 100V 8A Surface Mount D2PAK

Diode Schottky 100V 8A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-7571-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7571-2-ND
Single Diodes 497-7571-2-ND
Diode Schottky 100V 8A Surface Mount D2PAK

Diode Schottky 100V 8A Surface Mount D2PAK

Buy Now Datasheet
Diodes, Rectifiers - Single - STPS8H100G-TR - 1261936-STPS8H100G-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS8H100G-TR
1261936-STPS8H100G-TR
Diodes, Rectifiers - Single - STPS8H100G-TR 1261936-STPS8H100G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1261936-STPS8H100G-T R Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 8A Current - Reverse Leakage @ Vr: 4.5μA @ 100V Operating Temperature - Junction: 175°C (Maximum) Family Name: STPS8H100 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 710mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): NBRB8H100T4G; VS-8TQ080SPbF; 8TQ100S-G; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1261936-STPS8H100G-TR
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: STPS8H100
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 710mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): NBRB8H100T4G; VS-8TQ080SPbF; 8TQ100S-G;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS8H100G-TR
Schottky Diodes & Rectifiers STPS8H100G-TR
Schottky Diodes & Rectifiers 8.0 Amp 100 Volt

Schottky Diodes & Rectifiers 8.0 Amp 100 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS8H100G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS8H100G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS8H100G-TR
DIODE SCHOTTKY 100V 8A D2PAK

DIODE SCHOTTKY 100V 8A D2PAK

Supplier's Site
Bridge Rectifier - 49029189 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
49029189
Bridge Rectifier 49029189
SMALL SIGNAL DIODE, 100 V, 8 A, 710 MV, 250 A, 175 C ROHS COMPLIANT: YES, D2PAK TO-263. FREE 2 YEAR RADWELL WARRANTY

SMALL SIGNAL DIODE, 100 V, 8 A, 710 MV, 250 A, 175 C ROHS COMPLIANT: YES, D2PAK TO-263. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - STPS8H100G-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS8H100G-TR
Single Diodes STPS8H100G-TR
DIODE SCHOTTKY 100V 8A D2PAK

DIODE SCHOTTKY 100V 8A D2PAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 6870732 6870732P 280-STPS8H100G-TR 497-7571-6-ND 1261936-STPS8H100G-TR STPS8H100G-TR STPS8H100G-TR 49029189 STPS8H100G-TR
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 100V 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STPS8H100G-TR Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Bridge Rectifier Single Diodes
Rectifier Configuration / Technology Schottky
Package D2PAK; D2pak (to-263) TO-263 Tape and Reel D2PAK; D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS RoHS RoHS
IO 8 amps
Unlock Full Specs
to access all available technical data