STMicroelectronics, Inc. Schottky SMD 3A 25V Diode and Rectifier STPS3L25S

Description
3A 25V Schottky Rectifier, SMC, Surface Mount Product overview: STPS3L25S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 25V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L25S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 25V Schottky Rectifier, SMC, Surface Mount Product overview: STPS3L25S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 25V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L25S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 3A 25V Diode and Rectifier - 280-STPS3L25S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 3A 25V Diode and Rectifier
280-STPS3L25S
Schottky SMD 3A 25V Diode and Rectifier 280-STPS3L25S
3A 25V Schottky Rectifier, SMC, Surface Mount Product overview: STPS3L25S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 25V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L25S can be used for catalog matching and distributor lookup.

3A 25V Schottky Rectifier, SMC, Surface Mount Product overview: STPS3L25S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 25V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L25S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS3L25S - 031527-STPS3L25S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS3L25S
031527-STPS3L25S
Diodes, Rectifiers - Single - STPS3L25S 031527-STPS3L25S
Manufacturer: STMicroelectronics Win Source Part Number: 031527-STPS3L25S Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 490mV @ 3A Current - Reverse Leakage @ Vr: 90μA @ 25V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031527-STPS3L25S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 3A
Current - Reverse Leakage @ Vr: 90μA @ 25V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 497-3760-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3760-2-ND
Single Diodes 497-3760-2-ND
Diode Schottky 25V 3A Surface Mount SMC

Diode Schottky 25V 3A Surface Mount SMC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3L25S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3L25S
Discrete Semiconductor Products - Diodes - Rectifiers STPS3L25S
DIODE SCHOTTKY 25V 3A SMC

DIODE SCHOTTKY 25V 3A SMC

Supplier's Site
Single Diodes - STPS3L25S - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS3L25S
Single Diodes STPS3L25S
DIODE SCHOTTKY 25V 3A SMC

DIODE SCHOTTKY 25V 3A SMC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-STPS3L25S 031527-STPS3L25S 497-3760-2-ND STPS3L25S STPS3L25S
Product Name Schottky SMD 3A 25V Diode and Rectifier Diodes, Rectifiers - Single - STPS3L25S Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel SMC DO-214AB, SMC
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data