STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STPS40M120CT STPS40M120CT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935615-STPS40M120CT Features: Diode Array 1 Pair Common Cathode Schottky 120 V 20A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STPS40 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-13119-5-ND, 497-STPS40M120CT, -1138-STPS40M120CT, 497-13119-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935615-STPS40M120CT Features: Diode Array 1 Pair Common Cathode Schottky 120 V 20A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STPS40 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-13119-5-ND, 497-STPS40M120CT, -1138-STPS40M120CT, 497-13119-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STPS40M120CT - 935615-STPS40M120CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS40M120CT
935615-STPS40M120CT
Diodes, Rectifiers - Arrays - STPS40M120CT 935615-STPS40M120CT
Manufacturer: STMicroelectronics Win Source Part Number: 935615-STPS40M120CT Features: Diode Array 1 Pair Common Cathode Schottky 120 V 20A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STPS40 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-13119-5-ND, 497-STPS40M120CT, -1138-STPS40M120CT, 497-13119-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935615-STPS40M120CT
Features: Diode Array 1 Pair Common Cathode Schottky 120 V 20A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STPS40
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-13119-5-ND, 497-STPS40M120CT, -1138-STPS40M120CT, 497-13119-5

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 120 V 40 A Diode and Rectifier
286-STPS40M120CT
Dual Schottky 120 V 40 A Diode and Rectifier 286-STPS40M120CT
120 V, 40 A dual Low Drop Power Schottky rectifier Product overview: STPS40M120CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40M120CT can be used for catalog matching and distributor lookup.

120 V, 40 A dual Low Drop Power Schottky rectifier Product overview: STPS40M120CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40M120CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-STPS40M120CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3

Buy Now Datasheet
Rectifier Stmicroelectronics - 43W6552 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
43W6552
Rectifier Stmicroelectronics 43W6552
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS40M120CT
Schottky Diodes & Rectifiers STPS40M120CT
Schottky Diodes & Rectifiers 40A IF 120V VRRM 0.44V VF Schottky

Schottky Diodes & Rectifiers 40A IF 120V VRRM 0.44V VF Schottky

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS40M120CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS40M120CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS40M120CT
DIODE ARR SCHOTT 120V 20A TO220

DIODE ARR SCHOTT 120V 20A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 935615-STPS40M120CT 286-STPS40M120CT 497-STPS40M120CT-ND 43W6552 STPS40M120CT STPS40M120CT
Product Name Diodes, Rectifiers - Arrays - STPS40M120CT Dual Schottky 120 V 40 A Diode and Rectifier Diode Arrays Rectifier Stmicroelectronics Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 120 V 20A Through Hole TO-220-3
Package TO-220; TO-220 Rail/Tube TO-220; TO-220-3 TO-220-3 TO-220
RoHS Compliant RoHS
IO 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - 1727-7794-2-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
MPPCs (SiPMs) for LiDAR - S15639-1325PS - Hamamatsu Photonics Europe
Specs
CT 42 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details