STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPS4S200UF STPS4S200UF

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898386-STPS4S200UF Series: ECOPACK® Features: Diode Schottky 200 V 4A Surface Mount SMBflat Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AA, SMB Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: STPS4 Categories: Discrete Semiconductor Products Case / Package: SMBflat ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-15321-6, 497-15321-2, 497-15321-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898386-STPS4S200UF Series: ECOPACK® Features: Diode Schottky 200 V 4A Surface Mount SMBflat Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AA, SMB Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: STPS4 Categories: Discrete Semiconductor Products Case / Package: SMBflat ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-15321-6, 497-15321-2, 497-15321-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS4S200UF - 898386-STPS4S200UF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS4S200UF
898386-STPS4S200UF
Diodes, Rectifiers - Single - STPS4S200UF 898386-STPS4S200UF
Manufacturer: STMicroelectronics Win Source Part Number: 898386-STPS4S200UF Series: ECOPACK® Features: Diode Schottky 200 V 4A Surface Mount SMBflat Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AA, SMB Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: STPS4 Categories: Discrete Semiconductor Products Case / Package: SMBflat ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-15321-6, 497-15321-2, 497-15321-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898386-STPS4S200UF
Series: ECOPACK®
Features: Diode Schottky 200 V 4A Surface Mount SMBflat
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AA, SMB Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS4
Categories: Discrete Semiconductor Products
Case / Package: SMBflat
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15321-6, 497-15321-2, 497-15321-1

Buy Now Datasheet
Schottky 200 V 4 A Diode and Rectifier - 280-STPS4S200UF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200 V 4 A Diode and Rectifier
280-STPS4S200UF
Schottky 200 V 4 A Diode and Rectifier 280-STPS4S200UF
200 V, 4 A Schottky rectifier Product overview: STPS4S200UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS4S200UF can be used for catalog matching and distributor lookup.

200 V, 4 A Schottky rectifier Product overview: STPS4S200UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS4S200UF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1893991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893991
Schottky Diodes & Rectifiers 1893991
STMicroelectronics STPS4S200UF Diode

STMicroelectronics STPS4S200UF Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1894381P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894381P
Schottky Diodes & Rectifiers 1894381P
STMicroelectronics STPS4S200UF Diode

STMicroelectronics STPS4S200UF Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1894381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894381
Schottky Diodes & Rectifiers 1894381
STMicroelectronics STPS4S200UF Diode

STMicroelectronics STPS4S200UF Diode

Supplier's Site
Single Diodes - 497-15321-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15321-1-ND
Single Diodes 497-15321-1-ND
Diode Schottky 200V 4A Surface Mount SMBflat

Diode Schottky 200V 4A Surface Mount SMBflat

Buy Now Datasheet
Single Diodes - 497-15321-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15321-6-ND
Single Diodes 497-15321-6-ND
Diode Schottky 200V 4A Surface Mount SMBflat

Diode Schottky 200V 4A Surface Mount SMBflat

Buy Now Datasheet
Single Diodes - 497-15321-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15321-2-ND
Single Diodes 497-15321-2-ND
Diode Schottky 200V 4A Surface Mount SMBflat

Diode Schottky 200V 4A Surface Mount SMBflat

Buy Now Datasheet
Schottky Rectifier, 200V, 4A, Do-221Aa; Repetitive Peak Reverse Voltage Stmicroelectronics - 51AC9599 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200V, 4A, Do-221Aa; Repetitive Peak Reverse Voltage Stmicroelectronics
51AC9599
Schottky Rectifier, 200V, 4A, Do-221Aa; Repetitive Peak Reverse Voltage Stmicroelectronics 51AC9599
SCHOTTKY RECTIFIER, 200V, 4A, DO-221AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DO-221AA; No. of Pins:2Pins; Forward Voltage Max:870mV; Forward Surge Current:130ARoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200V, 4A, DO-221AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DO-221AA; No. of Pins:2Pins; Forward Voltage Max:870mV; Forward Surge Current:130ARoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 41Y5964 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5964
Rectifier Stmicroelectronics 41Y5964
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS4S200UF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS4S200UF
Discrete Semiconductor Products - Diodes - Rectifiers STPS4S200UF
DIODE SCHOTTKY 200V 4A SMBFLAT

DIODE SCHOTTKY 200V 4A SMBFLAT

Supplier's Site
Single Diodes - STPS4S200UF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS4S200UF
Single Diodes STPS4S200UF
DIODE SCHOTTKY 200V 4A SMBFLAT

DIODE SCHOTTKY 200V 4A SMBFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS4S200UF
Schottky Diodes & Rectifiers STPS4S200UF
Schottky Diodes & Rectifiers Power Schottky rectifier

Schottky Diodes & Rectifiers Power Schottky rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 898386-STPS4S200UF 280-STPS4S200UF 1893991 1894381P 497-15321-1-ND 51AC9599 41Y5964 STPS4S200UF STPS4S200UF STPS4S200UF
Product Name Diodes, Rectifiers - Single - STPS4S200UF Schottky 200 V 4 A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Rectifier, 200V, 4A, Do-221Aa; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package SMB; SMBflat Smb flat SMB; SMB DO-221AA SMB SMB; DO-221AA, SMB Flat Leads SMBFlat
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Rectifier Configuration / Technology Schottky Schottky
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data