STMicroelectronics, Inc. Schottky Diode and Rectifier STPS30L60CFP

Description
Power Schottky Rectifier Product overview: STPS30L60CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L60CFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Schottky Rectifier Product overview: STPS30L60CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L60CFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky Diode and Rectifier
286-STPS30L60CFP
Schottky Diode and Rectifier 286-STPS30L60CFP
Power Schottky Rectifier Product overview: STPS30L60CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L60CFP can be used for catalog matching and distributor lookup.

Power Schottky Rectifier Product overview: STPS30L60CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L60CFP can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS30L60CFP - 053980-STPS30L60CFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS30L60CFP
053980-STPS30L60CFP
Diodes, Rectifiers - Arrays - STPS30L60CFP 053980-STPS30L60CFP
Manufacturer: STMicroelectronics Win Source Part Number: 053980-STPS30L60CFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 600mV @ 15A Current - Reverse Leakage @ Vr: 480μA @ 60V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053980-STPS30L60CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 15A
Current - Reverse Leakage @ Vr: 480μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - 497-7563-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7563-5-ND
Diode Arrays 497-7563-5-ND
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30L60CFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30L60CFP
Discrete Semiconductor Products - Diodes - Rectifiers STPS30L60CFP
DIODE ARR SCHOTT 60V 15A TO220FP

DIODE ARR SCHOTT 60V 15A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-STPS30L60CFP 053980-STPS30L60CFP 497-7563-5-ND STPS30L60CFP
Product Name Schottky Diode and Rectifier Diodes, Rectifiers - Arrays - STPS30L60CFP Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220FP TO-220; TO-220-3 Full Pack TO-220
RoHS Compliant RoHS
IO 15 amps
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data