STMicroelectronics, Inc. Schottky SMD 40 V 3 A Diode and Rectifier STPS340AFN

Description
40 V, 3 A SMD Power Schottky rectifier Product overview: STPS340AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS340AFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40 V, 3 A SMD Power Schottky rectifier Product overview: STPS340AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS340AFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 40 V 3 A Diode and Rectifier - 280-STPS340AFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 40 V 3 A Diode and Rectifier
280-STPS340AFN
Schottky SMD 40 V 3 A Diode and Rectifier 280-STPS340AFN
40 V, 3 A SMD Power Schottky rectifier Product overview: STPS340AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS340AFN can be used for catalog matching and distributor lookup.

40 V, 3 A SMD Power Schottky rectifier Product overview: STPS340AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS340AFN can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282069-STPS340AFN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282069-STPS340AFN
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282069-STPS340AFN
Win Source Part Number: 1282069-STPS340AFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 630 mV @ 3 A Current - Reverse Leakage @ Vr: 20 µA @ 40 V Operating Temperature - Junction: 150°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Notch ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS340AFNCT,497 -STPS340AFNTR,497-ST PS340AFNDKR Base Product Number: STPS340 Product Status: Obsolete

Win Source Part Number: 1282069-STPS340AFN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 3 A
Current - Reverse Leakage @ Vr: 20 µA @ 40 V
Operating Temperature - Junction: 150°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat Notch
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPS340AFNCT,497-STPS340AFNTR,497-STPS340AFNDKR
Base Product Number: STPS340
Product Status: Obsolete

Buy Now Datasheet
 - STPS340AFN - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - 497-STPS340AFNTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-STPS340AFNTR-ND
Single Diodes 497-STPS340AFNTR-ND
Diode Schottky 40V 3A Surface Mount SMAflat Notch

Diode Schottky 40V 3A Surface Mount SMAflat Notch

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS340AFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS340AFN
Discrete Semiconductor Products - Diodes - Rectifiers STPS340AFN
DIODE SCHOTTKY 40V 3A SMAFLAT

DIODE SCHOTTKY 40V 3A SMAFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 280-STPS340AFN 1282069-STPS340AFN STPS340AFN 497-STPS340AFNTR-ND STPS340AFN
Product Name Schottky SMD 40 V 3 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-221AC, SMA Flat Leads SMA Flat Notch 2
Unlock Full Specs
to access all available technical data