STMicroelectronics, Inc. Schottky 60 V 2 A Diode and Rectifier STPS2L60AFN

Description
60 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L60AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L60AFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L60AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L60AFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60 V 2 A Diode and Rectifier - 280-STPS2L60AFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60 V 2 A Diode and Rectifier
280-STPS2L60AFN
Schottky 60 V 2 A Diode and Rectifier 280-STPS2L60AFN
60 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L60AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L60AFN can be used for catalog matching and distributor lookup.

60 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L60AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L60AFN can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282064-STPS2L60AFN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282064-STPS2L60AFN
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282064-STPS2L60AFN
Win Source Part Number: 1282064-STPS2L60AFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 2 A Current - Reverse Leakage @ Vr: 100 µA @ 60 V Operating Temperature - Junction: 150°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Notch ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS2L60AFNTR,49 7-STPS2L60AFNCT,497- STPS2L60AFNDKR Base Product Number: STPS2 Product Status: Obsolete

Win Source Part Number: 1282064-STPS2L60AFN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 2 A
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Operating Temperature - Junction: 150°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat Notch
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPS2L60AFNTR,497-STPS2L60AFNCT,497-STPS2L60AFNDKR
Base Product Number: STPS2
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - 497-STPS2L60AFNTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SMAflat Notch

Diode Schottky 60V 2A Surface Mount SMAflat Notch

Buy Now Datasheet
Single Diodes - 497-STPS2L60AFNCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SMAflat Notch

Diode Schottky 60V 2A Surface Mount SMAflat Notch

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2L60AFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2L60AFN
Discrete Semiconductor Products - Diodes - Rectifiers STPS2L60AFN
DIODE SCHOTTKY 60V 2A SMAFLAT

DIODE SCHOTTKY 60V 2A SMAFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-STPS2L60AFN 1282064-STPS2L60AFN 497-STPS2L60AFNTR-ND STPS2L60AFN
Product Name Schottky 60 V 2 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-221AC, SMA Flat Leads SMA
Unlock Full Specs
to access all available technical data