STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single STPS6M100SF

Description
100 V power Schottky rectifier
Request a Quote Datasheet
Description
100 V power Schottky rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STPS6M100SF - Rochester Electronics
Newburyport, MA, United States
100 V power Schottky rectifier

100 V power Schottky rectifier

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281987-STPS6M100SF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281987-STPS6M100SF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281987-STPS6M100SF
Win Source Part Number: 1281987-STPS6M100SF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: ECOPACK®2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 6A Current - Reverse Leakage @ Vr: 35 µA @ 100 V Operating Temperature - Junction: 175°C (Max) Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-18308-1,497-1830 8-2,STPS6M100SF,497- 18308-6 Base Product Number: STPS6

Win Source Part Number: 1281987-STPS6M100SF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 35 µA @ 100 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18308-1,497-18308-2,STPS6M100SF,497-18308-6
Base Product Number: STPS6

Buy Now Datasheet
Schottky 100 V Diode and Rectifier - 280-STPS6M100SF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100 V Diode and Rectifier
280-STPS6M100SF
Schottky 100 V Diode and Rectifier 280-STPS6M100SF
100 V power Schottky rectifier Product overview: STPS6M100SF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS6M100SF can be used for catalog matching and distributor lookup.

100 V power Schottky rectifier Product overview: STPS6M100SF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS6M100SF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-18308-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18308-1-ND
Single Diodes 497-18308-1-ND
Diode Schottky 100V 6A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 497-18308-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18308-6-ND
Single Diodes 497-18308-6-ND
Diode Schottky 100V 6A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 497-18308-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18308-2-ND
Single Diodes 497-18308-2-ND
Diode Schottky 100V 6A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS6M100SF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS6M100SF
Discrete Semiconductor Products - Diodes - Rectifiers STPS6M100SF
DIODE SCHOTTKY 100V 6A TO277A

DIODE SCHOTTKY 100V 6A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS6M100SF
Schottky Diodes & Rectifiers STPS6M100SF
Schottky Diodes & Rectifiers DFD RECTIFIER

Schottky Diodes & Rectifiers DFD RECTIFIER

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number STPS6M100SF 1281987-STPS6M100SF 280-STPS6M100SF 497-18308-1-ND STPS6M100SF STPS6M100SF
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 100 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package PSMC-3L-EP TO-277, 3-PowerDFN TO-277A-3
Unlock Full Specs
to access all available technical data