STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPS30M60DJF-TR STPS30M60DJF-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795782-STPS30M60DJF- TR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: 8-PowerVDFN Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 30A Current - Reverse Leakage @ Vr: 90μA @ 60V Operating Temperature - Junction: 150°C (Maximum) Family Name: STPS30M60DJF Categories: Discrete Semiconductor Products Manufacturer Package: PowerFlat (5x6) Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): TSN525M60 S3G; TSN525M60HS3G; Introduction Date: April 18, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795782-STPS30M60DJF- TR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: 8-PowerVDFN Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 30A Current - Reverse Leakage @ Vr: 90μA @ 60V Operating Temperature - Junction: 150°C (Maximum) Family Name: STPS30M60DJF Categories: Discrete Semiconductor Products Manufacturer Package: PowerFlat (5x6) Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): TSN525M60 S3G; TSN525M60HS3G; Introduction Date: April 18, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS30M60DJF-TR - 795782-STPS30M60DJF-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS30M60DJF-TR
795782-STPS30M60DJF-TR
Diodes, Rectifiers - Single - STPS30M60DJF-TR 795782-STPS30M60DJF-TR
Manufacturer: STMicroelectronics Win Source Part Number: 795782-STPS30M60DJF- TR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: 8-PowerVDFN Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 30A Current - Reverse Leakage @ Vr: 90μA @ 60V Operating Temperature - Junction: 150°C (Maximum) Family Name: STPS30M60DJF Categories: Discrete Semiconductor Products Manufacturer Package: PowerFlat (5x6) Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): TSN525M60 S3G; TSN525M60HS3G; Introduction Date: April 18, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795782-STPS30M60DJF-TR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: 8-PowerVDFN
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 90μA @ 60V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: STPS30M60DJF
Categories: Discrete Semiconductor Products
Manufacturer Package: PowerFlat (5x6)
Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): TSN525M60 S3G; TSN525M60HS3G;
Introduction Date: April 18, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8290456P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8290456P
Schottky Diodes & Rectifiers 8290456P
Schottky Diode 60V 30A PowerFlat8

Schottky Diode 60V 30A PowerFlat8

Supplier's Site
Schottky Diodes & Rectifiers - 8290456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8290456
Schottky Diodes & Rectifiers 8290456
Schottky Diode 60V 30A PowerFlat8

Schottky Diode 60V 30A PowerFlat8

Supplier's Site
Schottky Diodes & Rectifiers - 1655636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1655636
Schottky Diodes & Rectifiers 1655636
Schottky Diode 60V 30A PowerFlat8

Schottky Diode 60V 30A PowerFlat8

Supplier's Site
Singapore, Singapore
Schottky 60 V 30 A Diode and Rectifier
280-STPS30M60DJF-TR
Schottky 60 V 30 A Diode and Rectifier 280-STPS30M60DJF-TR
60 V, 30 A Low Drop Schottky diode Product overview: STPS30M60DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30M60DJF-TR can be used for catalog matching and distributor lookup.

60 V, 30 A Low Drop Schottky diode Product overview: STPS30M60DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30M60DJF-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-12421-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12421-6-ND
Single Diodes 497-12421-6-ND
Diode Schottky 60V 30A Surface Mount PowerFlat™ (5x6)

Diode Schottky 60V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - 497-12421-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12421-2-ND
Single Diodes 497-12421-2-ND
Diode Schottky 60V 30A Surface Mount PowerFlat™ (5x6)

Diode Schottky 60V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - 497-12421-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12421-1-ND
Single Diodes 497-12421-1-ND
Diode Schottky 60V 30A Surface Mount PowerFlat™ (5x6)

Diode Schottky 60V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - STPS30M60DJF-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS30M60DJF-TR
Single Diodes STPS30M60DJF-TR
DIODE SCHOTTKY 60V 30A POWERFLAT

DIODE SCHOTTKY 60V 30A POWERFLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30M60DJF-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30M60DJF-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS30M60DJF-TR
DIODE SCHOTTKY 60V 30A POWERFLAT

DIODE SCHOTTKY 60V 30A POWERFLAT

Supplier's Site
Rectifier Stmicroelectronics - 87T3878 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
87T3878
Rectifier Stmicroelectronics 87T3878
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS30M60DJF-TR
Schottky Diodes & Rectifiers STPS30M60DJF-TR
Schottky Diodes & Rectifiers Power Schottky REC 30A 60V VRRM 0.385VF

Schottky Diodes & Rectifiers Power Schottky REC 30A 60V VRRM 0.385VF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 795782-STPS30M60DJF-TR 8290456P 8290456 280-STPS30M60DJF-TR 497-12421-6-ND STPS30M60DJF-TR STPS30M60DJF-TR 87T3878 STPS30M60DJF-TR
Product Name Diodes, Rectifiers - Single - STPS30M60DJF-TR Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 60 V 30 A Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics Schottky Diodes & Rectifiers
VF 0.7200 volts 0.7200 volts 0.7200 volts
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Package PowerFLAT Powerflat Tape and Reel 8-PowerVDFN PowerFLAT
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data