Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 054002-STPS80H100CY
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 40A
Current - Reverse Leakage @ Vr: 20μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MAX247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 30
100V 80A Dual Schottky Rectifier TO-247-3 Product overview: STPS80H100CY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS80H100CY can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 2X40 Amp 100 Volt
DIODE ARR SCHOTT 100V 40A MAX247
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 497-2724-5-ND | 054002-STPS80H100CY | 286-STPS80H100CY | STPS80H100CY | STPS80H100CY |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS80H100CY | Dual Schottky 100V 80A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||
| Package | TO-247; TO-247-3 | MAX247 | Rail/Tube | TO-247-MAX | TO-247 |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Removed |