DigiKey Datasheets for DC Servomotors
DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors.
DC Servomotors: Learn more
| Product Name | Notes |
|---|---|
| 15KG RC SERVO MOTOR | |
| 20KG HIGH TORQUE SERVO MOTOR | |
| Continuous Rotation DC Motor Servomotor, RC (Hobby) 100 RPM 4.8 ~ 6VDC | |
| Continuous Rotation DC Motor Servomotor, RC (Hobby) 120 RPM Absolute 6VDC | |
| Continuous Rotation DC Motor Servomotor, RC (Hobby) 120 RPM Incremental 6VDC | |
| Continuous Rotation DC Motor Servomotor, RC (Hobby) 130 RPM 4.8 ~ 6VDC | |
| Continuous Rotation DC Motor Servomotor, RC (Hobby) 130 RPM 5VDC | |
| Continuous Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC | |
| Continuous Rotation DC Motor Servomotor, RC (Hobby) 5VDC | |
| Continuous Rotation DC Motor Servomotor, RC (Hobby) 6VDC | |
| Continuous Rotation DC Motor Servomotor, RC (Hobby) 82 RPM 4.8 ~ 6VDC | |
| Continuous Rotation DC Motor Servomotor, RC (Hobby) 90 RPM Incremental 3 ~ 9VDC | |
| Continuous Rotation DC Motor Servomotor, RC (Hobby) Incremental 14.8VDC | |
| Continuous Rotation DC Motor Servomotor, RC (Hobby) Incremental 7.4VDC | |
| DC Motor Servomotor, RC (Hobby) 100 RPM 4.8VDC | |
| DC Motor Servomotor, RC (Hobby) 100 RPM 5VDC | |
| DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC | |
| DC Motor Servomotor, RC (Hobby) 6VDC | |
| DC Motor Servomotor, RC (Hobby) | |
| HOBBY MOTOR WITH ENCODER - PLAST | |
| MICRO SERVO WITH ALLIGATOR CLIPS | |
| Positional Rotation DC Motor Servomotor, RC (Hobby) 3 ~ 6VDC | |
| Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 6VDC | |
| Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8 ~ 7.2VDC | |
| Positional Rotation DC Motor Servomotor, RC (Hobby) 4.8VDC | |
| Positional Rotation DC Motor Servomotor, RC (Hobby) 5VDC | |
| Positional Rotation DC Motor Servomotor, RC (Hobby) 6VDC | |
| Positional Rotation DC Motor Servomotor, RC (Hobby) Incremental 4.8VDC | |
| Positional Rotation DC Motor Servomotor, RC (Hobby) Incremental 7.4VDC | |
| SERVO - GENERIC (SUB-MICRO SIZE) | |
| SERVO MOTOR 6V | |
| SERVO MOTOR | |
| SERVOMOTOR RC 54 RPM 4.8-7VDC | |
| SERVOMOTOR, RC 82 RPM 4.8-6VDC |