Manufacturer: STMicroelectronics
Win Source Part Number: 898362-STPS2H100AF
Series: Automotive, AEC-Q101
Features: Diode Schottky 100 V 2A Surface Mount SMAflat
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS2H100
Categories: Discrete Semiconductor Products
Case / Package: SMAflat
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17871-1, 497-17871-2, 497-17871-6, STPS2H100AF-ND
Diode Schottky 100V 2A Surface Mount SMAflat
Diode Schottky 100V 2A Surface Mount SMAflat
Diode Schottky 100V 2A Surface Mount SMAflat
100 V, 2 A Power Schottky Rectifier Product overview: STPS2H100AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100AF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 2A SMAFLAT
Schottky Diodes & Rectifiers 100V power Schottky rectifier
DIODE SCHOTTKY 100V 2A SMAFLAT
SCHOTTKY RECT, SINGLE, 100V, DO-221AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 898362-STPS2H100AF | 497-17871-6-ND | 280-STPS2H100AF | STPS2H100AF | STPS2H100AF | STPS2H100AF | 07AH7095 | 40X8803 |
| Product Name | Diodes, Rectifiers - Single - STPS2H100AF | Single Diodes | Schottky 100 V 2 A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 100V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics |
| Package | SMA; SMAflat | Tape and Reel | SMA; DO-221AC, SMA Flat Leads | DO-41; DO-41-2 | SMA | DO-221AC | ||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||||
| RoHS Compliant | RoHS | |||||||
| IO | 2 amps |