Manufacturer: STMicroelectronics
Win Source Part Number: 898394-STPSC10C065RY
Series: Automotive, AEC-Q101
Features: Diode Silicon Carbide Schottky 650 V 10A Through Hole I2PAK
Speed: No Recovery Time > 500mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Package: Tube
Mounting: Through Hole
Family Name: STPSC10
Categories: Discrete Semiconductor Products
Case / Package: I2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 650V V(RRM), Silicon Carbide
Automotive 650 V, 10 A Silicon Carbide Power Schottky Diode Product overview: STPSC10C065RY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10C065RY can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 10A Through Hole I2PAK
DIODE SIL CARBIDE 650V 10A I2PAK
SILICON CARBIDE SCHOTTKY DIODE, TO-262; Product Range:-; Diode Configuration:Single
Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode
DIODE SIL CARBIDE 650V 10A I2PAK
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes |
| Product Number | 898394-STPSC10C065RY | STPSC10C065RY | 280-STPSC10C065RY | 497-18138-ND | STPSC10C065RY | 94AC2340 | STPSC10C065RY | STPSC10C065RY |
| Product Name | Diodes, Rectifiers - Single - STPSC10C065RY | Automotive Schottky 650 V 10 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Silicon Carbide Schottky Diode, To-262; Product Range Stmicroelectronics | Schottky Diodes & Rectifiers | Single Diodes | |
| Package | I2PAK | I2PAK-3 | TO-262 | I2PAK-3 | ||||
| Life Cycle Stage | Active | Removed | ||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |