Manufacturer: STMicroelectronics
Win Source Part Number: 347671-STPS2545CGY-T
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 25A
Current - Reverse Leakage @ Vr: 125μA @ 45V
Operating Temperature - Junction: -40°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Automotive 45 V, 25 A dual D²PAK Power Schottky Rectifier Product overview: STPS2545CGY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Schottky, 45 V, 25 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Dual, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS2545CGY-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 12.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 45V 12.5A D2PAK
Schottky Diodes & Rectifiers Automotive power Schottky rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 347671-STPS2545CGY-TR | 286-STPS2545CGY-TR | STPS2545CGY-TR-ND | STPS2545CGY-TR | STPS2545CGY-TR | 74Y7913 |
| Product Name | Diodes, Rectifiers - Arrays - STPS2545CGY-TR | Automotive Dual Schottky 45 V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics |
| Diode Type | Schottky; Schottky | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.8400 volts | 0.8400 volts | ||||
| VR | 45 volts |