STMicroelectronics, Inc. Single Diodes STPS8L30DEE-TR

Description
Diode Schottky 30V 8A Surface Mount PowerFlat™ (3.3x3.3)
Request a Quote Datasheet
Description
Diode Schottky 30V 8A Surface Mount PowerFlat™ (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-13332-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13332-2-ND
Single Diodes 497-13332-2-ND
Diode Schottky 30V 8A Surface Mount PowerFlat™ (3.3x3.3)

Diode Schottky 30V 8A Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single Diodes - 497-13332-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13332-1-ND
Single Diodes 497-13332-1-ND
Diode Schottky 30V 8A Surface Mount PowerFlat™ (3.3x3.3)

Diode Schottky 30V 8A Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single Diodes - 497-13332-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13332-6-ND
Single Diodes 497-13332-6-ND
Diode Schottky 30V 8A Surface Mount PowerFlat™ (3.3x3.3)

Diode Schottky 30V 8A Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
 - STPS8L30DEE-TR - Rochester Electronics
Newburyport, MA, United States
30 V, 8 A power Schottky rectifier

30 V, 8 A power Schottky rectifier

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS8L30DEE-TR - 935617-STPS8L30DEE-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS8L30DEE-TR
935617-STPS8L30DEE-TR
Diodes, Rectifiers - Single - STPS8L30DEE-TR 935617-STPS8L30DEE-TR
Manufacturer: STMicroelectronics Win Source Part Number: 935617-STPS8L30DEE-T R Features: Diode Schottky 30 V 8A Surface Mount PowerFlat™ (3.3x3.3) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: STPS8 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-13332-6, 497-13332-2, STPS8L30DEETR, 497-13332-1

Manufacturer: STMicroelectronics
Win Source Part Number: 935617-STPS8L30DEE-TR
Features: Diode Schottky 30 V 8A Surface Mount PowerFlat™ (3.3x3.3)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS8
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-13332-6, 497-13332-2, STPS8L30DEETR, 497-13332-1

Buy Now Datasheet
Schottky 30 V 8 A PowerFLAT Diode and Rectifier - 280-STPS8L30DEE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30 V 8 A PowerFLAT Diode and Rectifier
280-STPS8L30DEE-TR
Schottky 30 V 8 A PowerFLAT Diode and Rectifier 280-STPS8L30DEE-TR
30 V, 8 A PowerFLAT Signal Schottky Diode Product overview: STPS8L30DEE-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 8 A, PowerFLAT. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 8 A, PowerFLAT, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS8L30DEE-TR can be used for catalog matching and distributor lookup.

30 V, 8 A PowerFLAT Signal Schottky Diode Product overview: STPS8L30DEE-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 8 A, PowerFLAT. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 8 A, PowerFLAT, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS8L30DEE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - STPS8L30DEE-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS8L30DEE-TR
Single Diodes STPS8L30DEE-TR
DIODE SCHOTTKY 30V 8A POWERFLAT

DIODE SCHOTTKY 30V 8A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS8L30DEE-TR
Schottky Diodes & Rectifiers STPS8L30DEE-TR
Schottky Diodes & Rectifiers Switch Mode REC 8A 30V Vrrm 0.34V VF

Schottky Diodes & Rectifiers Switch Mode REC 8A 30V Vrrm 0.34V VF

Buy Now Datasheet
Rectifier Stmicroelectronics - 48W6965 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
48W6965
Rectifier Stmicroelectronics 48W6965
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS8L30DEE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS8L30DEE-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS8L30DEE-TR
DIODE SCHOTTKY 30V 8A POWERFLAT

DIODE SCHOTTKY 30V 8A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 497-13332-2-ND STPS8L30DEE-TR 935617-STPS8L30DEE-TR 280-STPS8L30DEE-TR STPS8L30DEE-TR STPS8L30DEE-TR 48W6965 STPS8L30DEE-TR
Product Name Single Diodes Diodes, Rectifiers - Single - STPS8L30DEE-TR Schottky 30 V 8 A PowerFLAT Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -65 C (-85 F)
Package QFN < 5X5 PowerFlat™ (3.3x3.3) Tape and Reel 8-PowerTDFN PowerFLAT 3.3 x 3.3
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data