DigiKey Datasheets for RF Power Dividers and RF Power Combiners
RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more
| Product Name | Notes |
|---|---|
| "RF Power Divider 0Hz ~ 12.5GHz 8-SOIC (0.154"", 3.90mm Width)" | |
| "RF Power Divider 0Hz ~ 4GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "RF Power Divider 1.2GHz ~ 2GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 3° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)" | |
| "RF Power Divider 1.51GHz ~ 1.66GHz Isolation (Min) 15dB, 1.6 VSWR (Max), 3° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)" | |
| "RF Power Divider 1.7GHz ~ 1.9GHz Isolation (Min) 15dB, 1.5 VSWR (Max), 4° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)" | |
| "RF Power Divider 1.7GHz ~ 2GHz Isolation (Min) 18dB, 1.8 VSWR (Max), 15° Imbalance (Max) 16-SOIC (0.295"", 7.50mm Width)" | |
| "RF Power Divider 1.85GHz ~ 1.99GHz Isolation (Min) 12dB, 2 VSWR (Max), 14° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)" | |
| "RF Power Divider 1.85GHz ~ 1.99GHz Isolation (Min) 15dB, 1.6 VSWR (Max), 3° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)" | |
| "RF Power Divider 1.85GHz ~ 3GHz Isolation (Min) 15dB, 1.5 VSWR, 28° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)" | |
| "RF Power Divider 2.1GHz ~ 2.5GHz Isolation (Min) 17.5dB, 1.1 VSWR, 2° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)" | |
| "RF Power Divider 40MHz ~ 880MHz 8-SOIC (0.154"", 3.90mm Width)" | |
| "RF Power Divider 810MHz ~ 960MHz Isolation (Min) 18dB, 1.15 VSWR (Typ), 3° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)" | |
| "RF Power Divider 810MHz ~ 960MHz Isolation (Min) 20dB, 8% Imbalance (Max) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "RF Power Divider 824MHz ~ 960MHz Isolation (Min) 15dB, 1.5 VSWR (Max), 1.5° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)" | |
| "RF Power Divider 824MHz ~ 960MHz Isolation (Min) 15dB, 1.6 VSWR (Max), 4° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)" | |
| 0.6-4.5GHZ, WIDEBAND 2WAY SMT DI | |
| 0.7-1GHZ, 2WAY SMT DIVIDER, SOT2 | |
| 1.7-2.3GHZ, 2WAY SMT DIVIDER, SO | |
| 1.9-2.5GHZ, 2WAY SMT DIVIDER, SO | |
| 11.2GHZ 2-WAY POWER DIVIDER SMD | |
| 11.2GHZ 4-WAY POWER DIVIDER SMD | |
| 12 Way BNC Power Divider From 2 | |
| 1663 MHZ 2-WAY RF POWER DIVIDER | |
| 18-20GHZ 2-WAY SMD WILKINSON POW | |
| 2 Way BNC Power Divider from 10 | |
| 2 Way BNC Power Divider From 2 M | |
| 2 Way N Wilkinson Power Divider | |
| 2 Way SMA Power Divider from 2 G | |
| 2 Way SMA Power Divider from 500 | |
| 2 Way SMA Wilkinson Power Divide | |
| 2 WAYS C & W PS, 800 - 980 MHZ | |
| 2 WAYS MMIC PS, 1550 - 4400 MHZ | |
| 2 WAYS MMIC PS, 1600 - 3300 MHZ | |
| 2 WAYS PWRSPLTR, 20 - 2000 MHZ | |
| 2 WAYS PWRSPLTR, 5-500 MHZ, 50 | |
| 2-10GHZ 2-WAY SMD WILKINSON POWE | |
| 2-18GHZ 2-WAY SMD WILKINSON POWE | |
| 2-WAY MMIC SMT PS, 2700-7200 MHZ | |
| 2-WAY MMIC SMT PS, 2800-6200 MHZ | |
| 2-WAY POWER DIVIDER,TAPE AND REE | |
| 2.4-2.9GHZ, 2WAY SMT DIVIDER, SO | |
| 2.7-6GHZ, WIDEBAND 2WAY SMT DIVI | |
| 2.8-4.2GHZ, 2WAY SMT DIVIDER, SO | |
| 2.92 MM, 2-WAY POWER DIVIDER, 25 | |
| 2.92 MM, 4-WAY POWER DIVIDER, 25 | |
| 2017.5 MHZ 2-WAY RF POWER DIVIDE | |
| 210 GHZ 3-WAY POWER DIVIDER SMD | |
| 2500 MHZ 2-WAY RF POWER DIVIDER | |
| 2WAYS MMIC DC PPS, 1710-1990 MHZ | |
| 3 WAYS PWRSPLTR, 10-300 MHZ, 50 | |
| 37-42GHZ 2-WAY POWER DIVIDER SMD | |
| 37-42GHZ 4-WAY POWER DIVIDER SMD | |
| 4 Way BNC Power Divider From 10 | |
| 4 Way BNC Power Divider From 2 M | |
| 4 Way SMA Wilkinson Power Divide | |
| 4 WAYS PWR SPLTR, 2.4 - 2.5 GHZ | |
| 5.6GHZ 2-WAY POWER DIVIDER SMD | |
| 5.6GHZ 4-WAY POWER DIVIDER SMD | |
| 50 Ohm 2 Way N Power Divider Fro | |
| 50 Ohm 4 Way N Power Divider Fro | |
| 50 Ohm 6 Way BNC Power Divider F | |
| 6-18GHZ 2-WAY SMD WILKINSON POWE | |
| 6-18GHZ 4-WAY POWER DIVIDER WB | |
| 6-18GHZ 4-WAY SMD WILKINSON POWE | |
| 618 GHZ 3-WAY POWER DIVIDER SMD | |
| 618 GHZ 6-WAY POWER DIVIDER SMD | |
| 8-50GHZ 2-WAY POWER DIVIDER SMD | |
| 812 GHZ 3-WAY POWER DIVIDER SMD | |
| 812 GHZ 6-WAY POWER DIVIDER SMD | |
| 90 HYBRID, 10 - 80 MHZ, 50 | |
| 90 HYBRID, 150 - 350 MHZ, 50 | |
| 90 HYBRID, 16 - 30 MHZ, 50 | |
| ACTIVE SPLITTER,8-WAY,4MMPQ FN-24 | |
| AMPLIFIER,2WAYACTIVE SPLITTER,2MM | |
| C & W 90 HYBRID, 40 - 100 MHZ | |
| C&W 90 HYBRID, 105-160 MHZ, 50 | |
| C&W 90 HYBRID, 5 - 65 MHZ, 50 | |
| COMBINER SMA 1GHZ-6GHZ 4 WAY | |
| COMBINER SMA 20MHZ-1GHZ 2 WAY | |
| COMBINER SMA 20MHZ-1GHZ 4 WAY | |
| COMBINER SMA 2GHZ-6GHZ 2 WAY | |
| COMBINER SMA 2GHZ-6GHZ 4 WAY | |
| COMBINER SMA 500MHZ-2.5GHZ 2 WAY | |
| COMBINER SMA 800MHZ-4.2GHZ 2 WAY | |
| COMBINER SMA 800MHZ-4.2GHZ 4 WAY | |
| COMBINER SMA 80MHZ-1GHZ 4 WAY | |
| COMBINER TYPE N 20MHZ-1GHZ 2 WAY | |
| COMBINER TYPE N 20MHZ-1GHZ 4 WAY | |
| COMBINER TYPE N 2GHZ-6GHZ 4 WAY | |
| COMBINER TYPE N 800MHZ-2.5GHZ 2 | |
| COMBINER TYPE N 800MHZ-2.5GHZ 4 | |
| COMBINER TYPE N 80MHZ-1GHZ 4 WAY | |
| COMMERCIAL GRADE POWER DIVIDER, | |
| CORE & WIRE MAGIC TEE, 1-300 MHZ | |
| CORE&WIRE MAGIC TEE, 50-200 MHZ | |
| CUSTOM POWER DIVIDER | |
| DC PASS PWRSPLTR, 1400-2350 MHZ | |
| DC PASS PWRSPLTR, 1420-1660 MHZ | |
| DIVIDER, 2.92MM-F, DC-40GHZ, 2-W | |
| DIVIDER,2.4MM-F, 10-50GHZ, 2-WAY | |
| FREQ DIVIDER SMA 100MHZ-12.5GHZ | |
| FREQ DIVIDER SMA 100MHZ-12GHZ | |
| FREQ DIVIDER SMA 100MHZ-13GHZ | |
| FREQ DIVIDER SMA 100MHZ-7GHZ | |
| MMIC DC PASS PS, 500-2500 MHZ | |
| MMIC DC PASS PS, 800-2100 MHZ | |
| MMIC POWER SPLITTER, 15-25 GHZ | |
| MMIC PWRSPLTR, 1500 - 2500 MHZ | |
| POWER DIVDER | |
| POWER DIVIDER 0.03 GHZ SMA | |
| POWER DIVIDER 0.03 GHZ TYPE N | |
| POWER DIVIDER 0.3 GHZ SMA | |
| POWER DIVIDER 0.45 GHZ SMA | |
| POWER DIVIDER 0.45 GHZ TYPE N | |
| POWER DIVIDER 0.5 GHZ BNC | |
| POWER DIVIDER 0.5 GHZ SMA | |
| POWER DIVIDER 0.5 GHZ TYPE N | |
| POWER DIVIDER 1 GHZ BNC | |
| POWER DIVIDER 1 GHZ SMA | |
| POWER DIVIDER 110 GHZ 1.0MM | |
| POWER DIVIDER 12.4 GHZ SMA | |
| POWER DIVIDER 18 GHZ SMA | |
| POWER DIVIDER 18 GHZ TYPE N | |
| POWER DIVIDER 2 -20 GHZ BAND | |
| POWER DIVIDER 2 GHZ SMA | |
| POWER DIVIDER 2 GHZ TYPE N | |
| POWER DIVIDER 2.4 GHZ SMA | |
| POWER DIVIDER 2.5 GHZ SMA | |
| POWER DIVIDER 2.5 GHZ TYPE N | |
| POWER DIVIDER 2.7 GHZ 4.1/9.5 MI | |
| POWER DIVIDER 2.7 GHZ SMA | |
| POWER DIVIDER 2.7 GHZ TYPE N | |
| POWER DIVIDER 26.5 GHZ 2.92MM | |
| POWER DIVIDER 26.5 GHZ 3.5MM | |
| POWER DIVIDER 26.5 GHZ SMA | |
| POWER DIVIDER 3 GHZ SMA | |
| POWER DIVIDER 3.5 GHZ TYPE N | |
| POWER DIVIDER 3.6 GHZ SMA | |
| POWER DIVIDER 4 GHZ SMA | |
| POWER DIVIDER 4 GHZ TYPE N | |
| POWER DIVIDER 40 GHZ 2.92MM | |
| POWER DIVIDER 43.3 GHZ 2.92MM | |
| POWER DIVIDER 50 GHZ 2.4MM | |
| POWER DIVIDER 6 GHZ SMA | |
| POWER DIVIDER 6 GHZ TYPE N | |
| POWER DIVIDER 60 GHZ 1.85MM | |
| POWER DIVIDER 65 GHZ 1.85MM | |
| POWER DIVIDER 67 GHZ 1.85MM | |
| POWER DIVIDER 70 GHZ 1.85MM | |
| POWER DIVIDER 8 GHZ SMA | |
| POWER DIVIDER 8 GHZ TYPE N | |
| POWER DIVIDER, TAPE AND REEL, MA | |
| POWER DIVIDER | |
| PWR SPLTR CMBD / SM ROHS | |
| PWRSPLTR, 15000 - 25000 MHZ, 50 | |
| PWRSPLTR, 25000 - 35000 MHZ, 50 | |
| RESISTANCE POWER DIVIDER | |
| RESISTIVE DIVIDER | |
| RF Power Divider 0Hz ~ 11GHz | |
| RF Power Divider 0Hz ~ 18GHz Isolation (Min) 11dB, 1.8 VSWR (Max), 19° Imbalance (Max) 32-VFQFN Exposed Pad | |
| RF Power Divider 0Hz ~ 18GHz Isolation (Min) 14dB, 1.5 VSWR (Typ), 14° Imbalance (Max) 32-VFQFN Exposed Pad | |
| RF Power Divider 0Hz ~ 20GHz 20dB Return Loss Module | |
| RF Power Divider 0Hz ~ 40GHz 20dB Return Loss Module | |
| RF Power Divider 0Hz ~ 8GHz Isolation (Min) 17dB, 1.8 VSWR (Typ), 9° Imbalance (Max) 32-VFQFN Exposed Pad | |
| RF Power Divider 1.15GHz ~ 1.95GHz Isolation (Min) 18dB, 4° Imbalance (Max) 6-VDFN | |
| RF Power Divider 1.218MHz ~ 5GHz Isolation (Min) 28dB, 22dB Return Loss 6-SMD, No Lead | |
| RF Power Divider 1.54GHz ~ 1.64GHz | |
| RF Power Divider 1.55GHz ~ 4.4GHz Isolation (Min) 12dB, 1.4 VSWR (Typ), 6° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 1.56GHz ~ 1.59GHz Isolation (Min) 16dB, 10dB Return Loss 0805 (2012 Metric) | |
| RF Power Divider 1.6GHz ~ 3.3GHz Isolation (Min) 17dB, 1.2 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 1.71GHz ~ 1.99GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6 | |
| RF Power Divider 1.7GHz ~ 2.2GHz 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 1.7GHz ~ 2.2GHz Isolation (Min) 15dB, 3% Imbalance (Max) 0805 (2012 Metric) | |
| RF Power Divider 1.7GHz ~ 2.2GHz Isolation (Min) 17dB, 14dB Return Loss 0805 (2012 Metric) | |
| RF Power Divider 1.7GHz ~ 2GHz Isolation (Min) 16dB, 1.4 VSWR (Max), 3° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 1.8GHz ~ 12.5GHz Isolation (Min) 14dB, 1.6 VSWR (Typ), 10° Imbalance (Max) 24-VFQFN Exposed Pad | |
| RF Power Divider 10.7GHz ~ 31GHz Isolation (Min) 14dB, 1.4 VSWR (Typ), 7.8° Imbalance (Max) 32-VFQFN Exposed Pad | |
| RF Power Divider 100MHz ~ 13GHz 16-VFQFN Exposed Pad | |
| RF Power Divider 100MHz ~ 15GHz 16-VFQFN Exposed Pad | |
| RF Power Divider 100MHz ~ 1GHz Isolation (Min) 16dB, 5° Imbalance (Max) 6-SMD, J-Lead | |
| RF Power Divider 104MHz ~ 340MHz Isolation (Min) 16dB, 1.25 VSWR (Typ), 8° Imbalance (Max) 8-SMD, Gull Wing | |
| RF Power Divider 10GHz ~ 43.5GHz Isolation (Min) 19dB, 1.6 VSWR (Typ), 9° Imbalance (Max) 10-VQFN Exposed Pad | |
| RF Power Divider 10MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 10MHz ~ 2GHz Isolation (Min) 12dB 8-SMD | |
| RF Power Divider 10MHz ~ 500MHz Isolation (Min) 25dB, 1.3 VSWR (Max), 1° Imbalance (Max) FP-2 | |
| RF Power Divider 10MHz ~ 500MHz Isolation (Min) 25dB, 1.4 VSWR (Max), 2° Imbalance (Max) SF-1 | |
| RF Power Divider 10MHz ~ 500MHz Isolation (Min) 25dB, 1.5 VSWR (Max), 5° Imbalance (Max) FP-5 | |
| RF Power Divider 10MHz ~ 850MHz Isolation (Min) 20dB, 20° Imbalance (Max) 14-SMD Module | |
| RF Power Divider 112MHz ~ 168MHz Isolation (Min) 18dB, 24dB Return Loss SM-89 | |
| RF Power Divider 11GHz ~ 13GHz Isolation (Min) 18dB, 25dB Return Loss, 5° Imbalance (Max) Module | |
| RF Power Divider 120MHz ~ 180MHz Isolation (Min) 20dB, 6° Imbalance (Max) 8-SMD, Gull Wing | |
| RF Power Divider 12GHz ~ 43.5GHz Isolation (Min) 16dB, 1.7 VSWR, 19° Imbalance (Max) 6-TDFN Exposed Pad | |
| RF Power Divider 150MHz ~ 250MHz Isolation (Min) 17dB, 4° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 15GHz ~ 17GHz Isolation (Min) 18dB, 25dB Return Loss, 5° Imbalance (Max) Module | |
| RF Power Divider 1607Hz ~ 1685MHz 0805 (2012 Metric) | |
| RF Power Divider 160MHz ~ 327MHz Isolation (Min) 18dB, 1.22 VSWR, 5° Imbalance (Max) 8-SMD, Gull Wing | |
| RF Power Divider 1720Hz ~ 1790MHz | |
| RF Power Divider 18GHz ~ 20GHz Isolation (Min) 15dB, 15dB Return Loss, 5° Imbalance (Max) Module | |
| RF Power Divider 1GHz ~ 2GHz Isolation (Min) 20dB, 1.35 VSWR (Max), 6° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 1MHz ~ 100MHz Isolation (Min) 30dB, 1.3 VSWR (Max), 1° Imbalance (Max) TO-5 | |
| RF Power Divider 1MHz ~ 300MHz Isolation (Min) 23dB, 6° Imbalance (Max) 8-SMD, Gull Wing | |
| RF Power Divider 1MHz ~ 300MHz Isolation (Min) 30dB, 1.5 VSWR (Max), 4° Imbalance (Max) FP-3 | |
| RF Power Divider 1MHz ~ 400MHz Isolation (Min) 20dB, 9° Imbalance (Max) 8-SMD, Gull Wing | |
| RF Power Divider 1MHz ~ 500MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead | |
| RF Power Divider 1MHz ~ 500MHz Isolation (Min) 20dB, 7° Imbalance (Max) 8-SMD, Gull Wing | |
| RF Power Divider 1MHz ~ 5GHz Isolation (Min) 20dB, 1.6 VSWR (Max), 3° Imbalance (Max) SF-1 | |
| RF Power Divider 1MHz ~ 5GHz Isolation (Min) 25dB, 1.4 VSWR (Max), 5° Imbalance (Max) Module | |
| RF Power Divider 1MHz ~ 650MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 2.1GHz ~ 2.3GHz Isolation (Min) 15dB, 3% Imbalance (Max) SOT-6 | |
| RF Power Divider 2.3GHz ~ 2.8GHz Isolation (Min) 17dB, 19dB Return Loss 0805 (2012 Metric) | |
| RF POWER DIVIDER 2.45 GHZ 0603 | |
| RF Power Divider 2.4GHz ~ 2.5GHz 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 2.4GHz ~ 2.5GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad | |
| RF Power Divider 2.4GHz ~ 2.5GHz Isolation (Min) 20dB, 27dB Return Loss 0404 (1010 Metric) | |
| RF Power Divider 2.8GHz ~ 7.2GHz Isolation (Min) 10dB, 1.3 VSWR (Typ), 10° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 2.9GHz ~ 6.2GHz Isolation (Min) 15dB, 1.2 VSWR (Typ), 9° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 200kHz ~ 300MHz Isolation (Min) 25dB, 2 VSWR (Max), 6° Imbalance (Max) FP-5 | |
| RF Power Divider 200MHz ~ 5MHz Isolation (Min) 33dB, 12dB Return Loss, ±1°C Imbalance (Max) SM-4 | |
| RF Power Divider 200MHz ~ 900MHz Isolation (Min) 20dB, 2° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 2043Hz ~ 2104MHz Isolation (Min) 18dB, 1.6 VSWR (Max) | |
| RF Power Divider 20MHz ~ 2GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads | |
| RF POWER DIVIDER 2300MHZ - 5000M | |
| RF Power Divider 24GHz ~ 30GHz Isolation (Min) 16dB, 1.7 VSWR, 13° Imbalance (Max) 6-TDFN Exposed Pad | |
| RF Power Divider 24GHz ~ 32GHz Isolation (Min) 10dB, 14dB Return Loss, 6° Imbalance (Max) Module | |
| RF Power Divider 25GHz ~ 32GHz Isolation (Min) 14dB, 20dB Return Loss, 5° Imbalance (Max) Module | |
| RF Power Divider 25MHz ~ 1GHz Isolation (Min) 20dB, 1.4 VSWR (Max), 6° Imbalance (Max) FP-5 | |
| RF Power Divider 2GHz ~ 10GHz Isolation (Typ) 20dB, 20dB Return Loss, 3° Imbalance (Max) Module | |
| RF Power Divider 2GHz ~ 18GHz Isolation (Typ) 20dB, 18dB Return Loss Module | |
| RF Power Divider 2GHz ~ 18GHz Isolation (Typ) 25dB, 18dB Return Loss, 5° Imbalance (Max) Module | |
| RF Power Divider 2GHz ~ 26.5GHz Isolation (Min) 14dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 24-VFQFN Exposed Pad | |
| RF Power Divider 2GHz ~ 8GHz Isolation (Min) 18dB, 1.5 VSWR (Max), 8° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 2MHz ~ 250MHz Isolation (Min) 20dB, 9° Imbalance (Max) 8-SMD, Gull Wing | |
| RF Power Divider 3.1GHz ~ 5GHz Isolation (Min) 13dB, 8.6dB Return Loss 0805 (2012 Metric) | |
| RF Power Divider 3.3GHz ~ 5GHz Isolation (Min) 18dB, 1.8 VSWR (Max) 0603 (1608 Metric), 8 PC Pad | |
| RF Power Divider 350MHz ~ 550MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead | |
| RF Power Divider 3MHz ~ 700MHz Isolation (Min) 20dB, 1.5 VSWR (Max), 4° Imbalance (Max) TO-8 Style, 4 Lead | |
| RF Power Divider 3MHz ~ 750MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, J-Lead | |
| RF Power Divider 4.8GHz ~ 5.9GHz Isolation (Min) 14dB, 10.3dB Return Loss 0805 (2012 Metric) | |
| RF Power Divider 400kHz ~ 400MHz Isolation (Min) 25dB, 1.5 VSWR (Max), 1° Imbalance (Max) FP-2 | |
| RF Power Divider 400kHz ~ 400MHz Isolation (Min) 25dB, 1.5 VSWR (Max), 1° Imbalance (Max) SF-1 | |
| RF Power Divider 400MHz ~ 900MHz 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 400MHz ~ 900MHz Isolation (Min) 16dB, 3° Imbalance (Max) 6-SMD, J-Lead | |
| RF Power Divider 400MHz ~ 900MHz Isolation (Min) 8.2dB, 12dB Return Loss 0805 (2012 Metric) | |
| RF Power Divider 500kHz ~ 400MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 500MHz ~ 2.5GHz Isolation (Min) 9dB, 1.3 VSWR (Max), 5° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 500MHz ~ 9.5GHz Isolation (Min) 16.8dB, 1.7 VSWR (Typ), 6° Imbalance (Max) 32-VFQFN Exposed Pad | |
| RF Power Divider 50MHz ~ 1.1GHz 8-VFDFN Exposed Pad | |
| RF Power Divider 50MHz ~ 1GHz 16-WFQFN Exposed Pad, CSP | |
| RF Power Divider 50MHz ~ 1GHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 50MHz ~ 750MHz Isolation (Min) 17dB, 7° Imbalance (Max) 6-SMD, J-Lead | |
| RF Power Divider 54MHz ~ 865MHz 12-WFQFN Exposed Pad | |
| RF Power Divider 54MHz ~ 865MHz 16-VFQFN Exposed Pad | |
| RF Power Divider 54MHz ~ 865MHz 16-WFQFN Exposed Pad, CSP | |
| RF Power Divider 54MHz ~ 865MHz 20-VFQFN Exposed Pad, CSP | |
| RF Power Divider 55MHz ~ 90MHz Isolation (Min) 20dB, 4° Imbalance (Max) 8-SMD, Gull Wing | |
| RF Power Divider 5GHz ~ 7GHz Isolation (Min) 14dB, 14dB Return Loss, 5° Imbalance (Max) Module | |
| RF Power Divider 5MHz ~ 1.218GHz Isolation (Min) 22dB, 26dB Return Loss 6-SMD, No Lead | |
| RF Power Divider 5MHz ~ 1.218GHz Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) 6-SMD Module | |
| RF Power Divider 5MHz ~ 1.25GHz Isolation (Min) 18dB, 33dB Return Loss 6-SMD, Gull Wing | |
| RF Power Divider 5MHz ~ 1.2GHz 6-SMD, No Lead | |
| RF Power Divider 5MHz ~ 1.2GHz Isolation (Min) 22dB, 5° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 5MHz ~ 1.2GHz Isolation (Typ) 32.3dB, 32.1dB Return Loss, 4.7° Imbalance (Max) 6-SMD Module | |
| RF Power Divider 5MHz ~ 1.2GHz SM-164 | |
| RF Power Divider 5MHz ~ 1.5GHz 8-SMD, No Lead | |
| RF Power Divider 5MHz ~ 1.6GHz Isolation (Min) 30dB, 2.3° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 5MHz ~ 1.6GHz Isolation (Min) 42dB 6-SMD, No Lead | |
| RF Power Divider 5MHz ~ 10GHz Isolation (Min) 14dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 24-VFQFN Exposed Pad | |
| RF Power Divider 5MHz ~ 1GHz 6-SMD, No Lead | |
| RF Power Divider 5MHz ~ 1GHz Isolation (Min) 10dB 6-SMD Module | |
| RF Power Divider 5MHz ~ 1GHz Isolation (Min) 15dB, 3° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 5MHz ~ 1GHz Isolation (Min) 17dB, 4° Imbalance MAX | |
| RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 12° Imbalance (Max) 14-SMD Module | |
| RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 15° Imbalance (Max) 14-SMD Module | |
| RF Power Divider 5MHz ~ 1GHz Isolation (Min) 25dB, 1.5 VSWR (Max), 3° Imbalance (Max) FP-2 | |
| RF Power Divider 5MHz ~ 2.15GHz 6-SMD, No Lead | |
| RF Power Divider 5MHz ~ 250MHz 6-SMD Module | |
| RF Power Divider 5MHz ~ 2GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 5MHz ~ 300MHz 8-SMD, No Lead | |
| RF Power Divider 5MHz ~ 300MHz Isolation (Min) 25dB, 6° Imbalance (Max) 6-SMD, J-Lead | |
| RF Power Divider 5MHz ~ 500MHz Isolation (Min) 18dB, 1.5 VSWR (Max), 2° Imbalance (Max) RH-1 | |
| RF Power Divider 5MHz ~ 500MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead | |
| RF Power Divider 698MHz ~ 2.7GHz | |
| RF Power Divider 6GHz ~ 18GHz Isolation (Min) 14dB, 14dB Return Loss, 3° Imbalance (Max) Module | |
| RF Power Divider 6GHz ~ 18GHz Isolation (Typ) 20dB, 20dB Return Loss, 3° Imbalance (Max) Module | |
| RF Power Divider 6GHz ~ 18GHz Isolation (Typ) 25dB, 15dB Return Loss, 3° Imbalance (Max) Module | |
| RF Power Divider 6GHz ~ 8GHz Isolation (Min) 12dB, 12dB Return Loss 0805 (2012 Metric) | |
| RF Power Divider 700MHz ~ 6GHz Isolation (Min) 16.8dB, 1.6 VSWR (Typ), 6° Imbalance (Max) 32-VFQFN Exposed Pad | |
| RF Power Divider 720Hz ~ 760MHz Isolation (Min) 18dB, 1.8 VSWR (Max) | |
| RF Power Divider 720MHz ~ 1008MHz | |
| RF Power Divider 800MHz ~ 1GHz Isolation (Min) 17dB, 4° Imbalance MAX 0805 (2012 Metric) | |
| RF Power Divider 800MHz ~ 2.1GHz Isolation (Min) 17dB, 1.2 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 80MHz ~ 520MHz Isolation (Min) 20dB, 5° Imbalance (Max) 8-SMD, J-Lead | |
| RF Power Divider 810MHz ~ 960MHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6 | |
| RF Power Divider 824MHz ~ 960MHz Isolation (Min) 13dB, 1.5 VSWR (Max), 5° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 950MHz ~ 2.15GHz 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 950MHz ~ 2.15GHz Isolation (Min) 14dB, 11dB Return Loss 0805 (2012 Metric) | |
| RF Power Divider 950MHz ~ 2.15GHz Isolation (Min) 9dB, 12dB Return Loss 0805 (2012 Metric) | |
| RF Power Divider 95MHz ~ 200MHz Isolation (Min) 24dB, 1.1 VSWR (Typ), 6° Imbalance (Max) 8-SMD, Gull Wing | |
| RF Power Divider 981MHz ~ 1008MHz Isolation (Min) 18dB, 2.1 VSWR (Max) | |
| RF Power Divider 9GHz ~ 11GHz Isolation (Min) 14dB, 20dB Return Loss, 5° Imbalance (Max) Module | |
| RF Power Divider | |
| RF POWER DVDR 1.7GHZ-2.2GHZ 0805 | |
| RF POWER DVDR 2.4GHZ-2.5GHZ 0805 | |
| RF POWER DVDR 400MHZ-900MHZ 0805 | |
| RF PWR DIVIDER 9GHZ-11GHZ MODULE | |
| RF PWR DVDR 10MHZ-850MHZ 14SMD | |
| RF PWR DVDR 12GHZ-43.5GHZ 6TDFN | |
| RF PWR DVDR 350MHZ-550MHZ 6SMD | |
| RF PWR DVDR 380 MODULE | |
| RF PWR DVDR 950MHZ-2.15GHZ 0805 | |
| SMT LNA, 1.5 - 2.5 GHZ, 50 | |
| TAP POWER DIV 4.1/9.5 MINI DIN 6 | |
| TAP POWER DIV 4.3-10 600MHZ-2.7G | |
| TAPE AND REEL FOR MAPD-007530-00 | |
| TAPPER 4.1/9.5 MINI DIN JACK 350 | |
| TF- POWER DIVIDER | |
| TF | |
| TW164B 1-TO-4 PORT SMART POWER F | |
| TW165B 1-TO-4 PORT SMART POWER F | |
| WR-22 2 WAY WAVEGUIDE POWER DIVI | |
| WR-28 2 WAY WAVEGUIDE POWER DIVI | |
| WR-34 2 WAY WAVEGUIDE POWER DIVI | |
| WR-51 2 WAY WAVEGUIDE POWER DIVI | |
| WR-90 2 WAY WAVEGUIDE POWER DIVI |
| Next >> |