Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer: STMicroelectronics
Win Source Part Number: 1261872-STPS2045CH
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: STPS2045CH
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: IPAK (TO-251)
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBR2045CTI;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
45 V, 20 A dual IPAK Power Schottky rectifier Product overview: STPS2045CH from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS2045CH can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 45V IPAK
DIODE ARRAY SCHOTT 45V 10A IPAK
Schottky Diodes & Rectifiers Power Schottky rectifier
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | STPS2045CH-ND | 1261872-STPS2045CH | 286-STPS2045CH | 761-STPS2045CH | STPS2045CH | STPS2045CH |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS2045CH | Dual Schottky 45 V 20 A Diode and Rectifier | DIODE ARRAY SCHOTTKY 45V IPAK | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| Package | TO-251-3 Short Leads, IPAK, TO-251AA | D2PAK; TO-251-3 Short Leads, IPak, TO-251AA | IPAK-3 | |||
| Diode Type | Schottky; Schottky | Schottky; Schottky | ||||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts |