STMicroelectronics, Inc. Single Diodes STPS340SY

Description
Diode Schottky 40V 3A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-13431-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13431-6-ND
Single Diodes 497-13431-6-ND
Diode Schottky 40V 3A Surface Mount SMC

Diode Schottky 40V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 497-13431-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13431-1-ND
Single Diodes 497-13431-1-ND
Diode Schottky 40V 3A Surface Mount SMC

Diode Schottky 40V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 497-13431-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13431-2-ND
Single Diodes 497-13431-2-ND
Diode Schottky 40V 3A Surface Mount SMC

Diode Schottky 40V 3A Surface Mount SMC

Buy Now Datasheet
Automotive Schottky 40 V 3 A Diode and Rectifier - 280-STPS340SY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 40 V 3 A Diode and Rectifier
280-STPS340SY
Automotive Schottky 40 V 3 A Diode and Rectifier 280-STPS340SY
Automotive 40 V, 3 A Power Schottky Rectifier Product overview: STPS340SY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS340SY can be used for catalog matching and distributor lookup.

Automotive 40 V, 3 A Power Schottky Rectifier Product overview: STPS340SY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS340SY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS340SY - 1103796-STPS340SY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS340SY
1103796-STPS340SY
Diodes, Rectifiers - Single - STPS340SY 1103796-STPS340SY
Manufacturer: STMicroelectronics Win Source Part Number: 1103796-STPS340SY Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 630mV @ 3A Current - Reverse Leakage @ Vr: 20μA @ 40V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103796-STPS340SY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 3A
Current - Reverse Leakage @ Vr: 20μA @ 40V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products- Diodes- Rectifiers -Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Diodes- Rectifiers -Single Diodes
Discrete Semiconductor Products- Diodes- Rectifiers -Single Diodes
Manufacturer: STMicroelectronics Category: Discrete Semiconductor Products- Diodes- Rectifiers -Single Diodes Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Technology: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 630 mV @ 3 A Current - Reverse Leakage @ Vr: 20 µA @ 40 V Mounting Type: Surface Mount Package / Case: DO-214AB, SMC Supplier Device Package: SMC

Manufacturer: STMicroelectronics
Category: Discrete Semiconductor Products- Diodes- Rectifiers -Single Diodes
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 3 A
Current - Reverse Leakage @ Vr: 20 µA @ 40 V
Mounting Type: Surface Mount
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS340SY
Schottky Diodes & Rectifiers STPS340SY
Schottky Diodes & Rectifiers Auto pwr Schottky 3A 40V VRRM 0.57VF

Schottky Diodes & Rectifiers Auto pwr Schottky 3A 40V VRRM 0.57VF

Buy Now Datasheet
Rectifier Stmicroelectronics - 66W7348 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
66W7348
Rectifier Stmicroelectronics 66W7348
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS340SY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS340SY
Discrete Semiconductor Products - Diodes - Rectifiers STPS340SY
DIODE SCHOTTKY 40V 3A SMC

DIODE SCHOTTKY 40V 3A SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 497-13431-6-ND 280-STPS340SY 1103796-STPS340SY STPS340SY 66W7348 STPS340SY
Product Name Single Diodes Automotive Schottky 40 V 3 A Diode and Rectifier Diodes, Rectifiers - Single - STPS340SY Discrete Semiconductor Products- Diodes- Rectifiers -Single Diodes Schottky Diodes & Rectifiers Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Tape and Reel SMC DO-214AB, SMC SMC
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data