Manufacturer: STMicroelectronics
Win Source Part Number: 795777-STPS20L120CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 120μA @ 120V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Obsolete(EOL)
Family Name: STPS20L120CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): FST20130; FST20120; SBR20A120CT-G; SBR20A120CT;
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3
Schottky Diode 120V 20A Dual Common Cathode TO-220AB Product overview: STPS20L120CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20L120CT can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 120V 10A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 795777-STPS20L120CT | STPS20L120CT-ND | 286-STPS20L120CT | STPS20L120CT |
| Product Name | Diodes, Rectifiers - Arrays - STPS20L120CT | Diode Arrays | Dual Schottky 120V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.8600 volts | 0.8600 volts | ||
| VR | 120 volts | |||
| IR | 0.1200 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) |