Manufacturer: STMicroelectronics
Win Source Part Number: 212374-STPS20150CR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 10A
Current - Reverse Leakage @ Vr: 5μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: I2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
150 V, 20 A dual Power Schottky Rectifier Product overview: STPS20150CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20150CR can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 150V 10A I2PAK
Schottky Diodes & Rectifiers Hi Vltg Pwr SCHOTTKY RECTIFIER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 212374-STPS20150CR | STPS20150CR-ND | 286-STPS20150CR | STPS20150CR | STPS20150CR |
| Product Name | Diodes, Rectifiers - Arrays - STPS20150CR | Diode Arrays | Dual Schottky 150 V 20 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 0.9200 volts | 0.9200 volts | |||
| VR | 150 volts | ||||
| IR | 0.0050 mA |