DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 140 150 160 170 180 190 194 195 196 197 198 199 200 201 202 203 204 205 206 210 220 230 240 250 260 300 350 400 417
Product Name Notes
104V Clamp 144A Ipp Tvs Diode Through Hole DO-204AR
10V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
110V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab
110V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab
114V Clamp 132A Ipp Tvs Diode Through Hole DO-204AR
120V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab
120V Clamp 500A Ipp Tvs Diode Surface Mount SMTO-218 Tab
120V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab
122V Clamp 123A Ipp Tvs Diode Through Hole DO-204AR
140V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab
140V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab
150V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab
157V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab
162V Clamp 93A Ipp Tvs Diode Through Hole DO-204AR
165V Clamp 9.1A Ipp Tvs Diode Through Hole CASE-1
178V Clamp 84A Ipp Tvs Diode Through Hole DO-204AR
18V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
193V Clamp 78A Ipp Tvs Diode Through Hole DO-204AR
209V Clamp 72A Ipp Tvs Diode Through Hole DO-204AR
22.5V Clamp 67A Ipp Tvs Diode Through Hole CASE-1
243V Clamp 62A Ipp Tvs Diode Through Hole DO-204AR
24V BIDIRECTIONAL TVS
24V, BIDIRECTIONAL, TVS, DO-214A
259V Clamp 58A Ipp Tvs Diode Through Hole DO-204AR
25V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
275V Clamp 55A Ipp Tvs Diode Through Hole DO-204AR
291V Clamp 52A Ipp Tvs Diode Through Hole DO-204AR
322V Clamp 47A Ipp Tvs Diode Through Hole DO-204AR
328V Clamp 4.6A Ipp Tvs Diode Through Hole CASE-1
344V Clamp 5A Ipp Tvs Diode Through Hole CASE-1
356V Clamp 42A Ipp Tvs Diode Through Hole DO-204AR
37.1V Clamp 404A Ipp Tvs Diode Through Hole DO-204AR
388V Clamp 39A Ipp Tvs Diode Through Hole DO-204AR
40.7V Clamp 369A Ipp Tvs Diode Through Hole DO-204AR
41.4V Clamp 36A Ipp Tvs Diode Through Hole CASE-1
419V Clamp 36A Ipp Tvs Diode Through Hole DO-204AR
44V Clamp 341A Ipp Tvs Diode Through Hole DO-204AR
45.7V Clamp 33A Ipp Tvs Diode Through Hole CASE-1
452V Clamp 33A Ipp Tvs Diode Through Hole DO-204AR
47.5V Clamp 316A Ipp Tvs Diode Through Hole DO-204AR
49.9V Clamp 30A Ipp Tvs Diode Through Hole CASE-1
50.7V Clamp 296A Ipp Tvs Diode Through Hole DO-204AR
50V 1A 1.1V@1A SMA
53.9V Clamp 28A Ipp Tvs Diode Through Hole CASE-1
54.8V Clamp 274A Ipp Tvs Diode Through Hole DO-204AR
548V Clamp 4A Ipp Tvs Diode Through Hole CASE-1
59.7V Clamp 251A Ipp Tvs Diode Through Hole DO-204AR
64.8V Clamp 23.2A Ipp Tvs Diode Through Hole CASE-1
65.8V Clamp 228A Ipp Tvs Diode Through Hole DO-204AR
650 V SiC Schottky Barrier Diode
69.7V Clamp 215A Ipp Tvs Diode Through Hole DO-204AR
70.1V Clamp 21.4A Ipp Tvs Diode Through Hole CASE-1
73V Clamp 205A Ipp Tvs Diode Through Hole DO-204AR
77.7V Clamp 193A Ipp Tvs Diode Through Hole DO-204AR
82.8V Clamp 181A Ipp Tvs Diode Through Hole DO-204AR
85V Clamp 17.7A Ipp Tvs Diode Through Hole CASE-1
87.5V Clamp 171A Ipp Tvs Diode Through Hole DO-204AR
94V Clamp 160A Ipp Tvs Diode Through Hole DO-204AR
97.3V Clamp 154A Ipp Tvs Diode Through Hole DO-204AR
BRIDGE RECT 1P 600V 3.8A GSIB-5S
BRIDGE RECT 1P 600V 4A GSIB-5S
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S
C-NEW
Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201
Clamp Ipp Tvs Diode Surface Mount 0402
Clamp Ipp Tvs Diode Surface Mount 0603
Clamp Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
Clamp Ipp Tvs Diode Surface Mount 1005
Clamp Ipp Tvs Diode Surface Mount 2-CSP (0.60x0.30)
Clamp Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Clamp Ipp Tvs Diode Surface Mount 6-SMD
Clamp Ipp Tvs Diode Surface Mount SOT-23-5
Clamp Ipp Tvs Diode Surface Mount
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 300V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 300V 16A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 300V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 600V 4A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 600V 6A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 600V 8A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 32A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 45A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 55A (DC) Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 150V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 150V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 150V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 150V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 150V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 2 Independent Silicon Carbide Schottky 1200V 120A (DC) Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 1200V 42A (DC) Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 1200V 75A (DC) Chassis Mount SOT-227-4, miniBLOC
Diode Array Schottky 20V Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array Schottky 3V Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE GEN PURP 50V 1A SMA
DIODE GEN PURP 75V 0.15A SOD80C
DIODE GP 50V 300MA SOD80
DIODE MODULE SIC 1200V 120A
DIODE SCHOT 40V 30MA SOD80
DIODE SCHOT 60V 30MA SOD80
DIODE SCHOTTKY 100V 5A ESGB
Diode Schottky 15V 1A Surface Mount DO-214BA
Diode Schottky 15V 3A Surface Mount DO-214AB
DIODE SCHOTTKY 200V 3A ESGB
Diode Schottky 20V 1A (DC) Surface Mount SOT-23-3
Diode Schottky 20V 1A Surface Mount MELF
Diode Schottky 20V Surface Mount SOD-80 QuadroMELF
Diode Schottky 20V Surface Mount SOT-23-3
Diode Schottky 30V 1A Surface Mount MELF
Diode Schottky 30V Surface Mount SOD-80 QuadroMELF
Diode Schottky 35V 3A Surface Mount DO-214AB
Diode Schottky 35V 5A Surface Mount DO-214AB
Diode Schottky 35V 8A Surface Mount DO-214AB
DIODE SCHOTTKY 40V 1A DO214AC
Diode Schottky 40V 1A Surface Mount DO-214BA
Diode Schottky 40V 1A Surface Mount MELF
DIODE SCHOTTKY 40V 2A ESGB
DIODE SCHOTTKY 40V 30MA SOD80
Diode Schottky 40V 30mA Surface Mount SOD-80 QuadroMELF
Diode Schottky 40V 3A Surface Mount DO-214AB
DIODE SCHOTTKY 40V 5A ESGB
Diode Schottky 40V 5A Surface Mount DO-214AB
Diode Schottky 40V 8A Surface Mount DO-214AB
Diode Schottky 40V Surface Mount SOD-80 QuadroMELF
DIODE SCHOTTKY 45V 3A ESGB
Diode Schottky 45V 3A Surface Mount DO-214AB
Diode Schottky 45V 5A Surface Mount DO-214AB
Diode Schottky 45V 8A Surface Mount DO-214AB
Diode Schottky 50V 1A Surface Mount DO-214BA
Diode Schottky 50V 30mA Surface Mount SOD-80 QuadroMELF
DIODE SCHOTTKY 60V 30MA SOD80
Diode Schottky 60V 30mA Surface Mount SOD-80 QuadroMELF
DIODE SCHOTTKY 60V 3A ESGB
DIODE SCHOTTKY 60V 5A ESGB
DIODE SIL CARB 1200V 2A ITO220AC
DIODE SIL CARB 650V 4A DFN8080
DIODE SIL CARB 650V 6A DFN8080
Diode Silicon Carbide Schottky 1200V 17.5A (DC) Through Hole TO-247AD
Diode Silicon Carbide Schottky 1200V 18.1A (DC) Surface Mount TO-252, (D-Pak)
Diode Silicon Carbide Schottky 1200V 24.5A (DC) Surface Mount TO-252, (D-Pak)
Diode Silicon Carbide Schottky 1200V 28A (DC) Surface Mount TO-263-2L
Diode Silicon Carbide Schottky 1200V 28A (DC) Through Hole TO-220-2L
Diode Silicon Carbide Schottky 1200V 28A (DC) Through Hole TO-220AC
Diode Silicon Carbide Schottky 1200V 28A (DC) Through Hole TO-247AD
Diode Silicon Carbide Schottky 1200V 33A (DC) Surface Mount TO-252, (D-Pak)
Diode Silicon Carbide Schottky 1200V 44A (DC) Surface Mount TO-263-2L
Diode Silicon Carbide Schottky 1200V 44A (DC) Through Hole TO-220AC
Diode Silicon Carbide Schottky 1200V 44A (DC) Through Hole TO-247AD
Diode Silicon Carbide Schottky 1200V 54.5A (DC) Surface Mount TO-263-2L
Diode Silicon Carbide Schottky 1200V 54.5A (DC) Through Hole TO-220-2L
Diode Silicon Carbide Schottky 1200V 54.5A (DC) Through Hole TO-220AC
Diode Silicon Carbide Schottky 1200V 54.5A (DC) Through Hole TO-247AD
Diode Silicon Carbide Schottky 1700V 135A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 1700V 31A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 1700V 70A (DC) Through Hole TO-247-2
Diode Silicon Carbide Schottky 650V 18.5A (DC) Surface Mount TO-252, (D-Pak)
Diode Silicon Carbide Schottky 650V 18.5A (DC) Surface Mount TO-263 (D²Pak)
Diode Silicon Carbide Schottky 650V 18.5A (DC) Through Hole TO-247AD
Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-220AC
Diode Silicon Carbide Schottky 650V 23A (DC) Surface Mount TO-252, (D-Pak)
Diode Silicon Carbide Schottky 650V 23A (DC) Through Hole TO-220-2L
Diode Silicon Carbide Schottky 650V 23A (DC) Through Hole TO-247AD
Diode Silicon Carbide Schottky 650V 27A (DC) Surface Mount TO-252, (D-Pak)
Diode Silicon Carbide Schottky 650V 27A (DC) Surface Mount TO-263 (D²Pak)
Diode Silicon Carbide Schottky 650V 27A (DC) Through Hole TO-220-2L
Diode Silicon Carbide Schottky 650V 27A (DC) Through Hole TO-247AD
Diode Silicon Carbide Schottky 650V 38A (DC) Surface Mount TO-252, (D-Pak)
Diode Silicon Carbide Schottky 650V 38A (DC) Surface Mount TO-263 (D²Pak)
Diode Silicon Carbide Schottky 650V 45A (DC) Surface Mount TO-252, (D-Pak)
Diode Silicon Carbide Schottky 650V 45A (DC) Through Hole TO-247AD
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
DIODE STANDARD 1000V 2A DO15
Diode Standard 1000V 600A Chassis Mount POW-R-BLOK™ Module
Diode Standard 100V 450mA Surface Mount SOD-80 QuadroMELF
Diode Standard 1200V 600A Chassis Mount POW-R-BLOK™ Module
Diode Standard 1400V 600A Chassis Mount POW-R-BLOK™ Module
Diode Standard 1600V 600A Chassis Mount POW-R-BLOK™ Module
Diode Standard 1800V 600A Chassis Mount POW-R-BLOK™ Module
Diode Standard 2000V 600A Chassis Mount POW-R-BLOK™ Module
Diode Standard 2200V 600A Chassis Mount POW-R-BLOK™ Module
Diode Standard 2400V 600A Chassis Mount POW-R-BLOK™ Module
Diode Standard 25V 150mA Surface Mount SOD-80 QuadroMELF
Diode Standard 2600V 600A Chassis Mount POW-R-BLOK™ Module
Diode Standard 300V 30A Through Hole TO-220AC
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)
DIODE STANDARD 50V 1A DO214AC
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)
DIODE STANDARD 50V 300MA SOD80
Diode Standard 50V 300mA Surface Mount SOD-80 QuadroMELF
Diode Standard 50V 600mA Surface Mount SOD-80 QuadroMELF
DIODE STANDARD 530V 3A SO8C
Diode Standard 530V 3A Surface Mount SO-8C
Diode Standard 600V 15A Through Hole TO-220AC
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)
Diode Standard 600V 20A Through Hole TO-220AC
Diode Standard 600V 3A Surface Mount TO-263AB
Diode Standard 600V 3A Through Hole TO-220AC
Diode Standard 600V 4A Surface Mount TO-263AB
Diode Standard 600V 4A Through Hole TO-220AC
Diode Standard 600V 6A Through Hole TO-220AC
DIODE STANDARD 75V 150MA SOD80C
Diode Standard 75V 150mA Surface Mount SOD-80 MiniMELF
Diode Standard 75V 150mA Surface Mount SOD-80 QuadroMELF
Diode Standard 800V 600A Chassis Mount POW-R-BLOK™ Module
Diode
RECTIFIER, BRIDGE, SINGLE-PHASE,
RECTIFIER, SCHOTTKY, 2A, 40V, ES
RECTIFIER, SCHOTTKY, 3A, 200V, E
RECTIFIER, SCHOTTKY, LOW VF, 1A,
RECTIFIER, SCHOTTKY, LOW VF, 3A,
RECTIFIER, SCHOTTKY, LOW VF, 5A,
RF Diode PIN - 1 Pair Common Anode 50V 1A 250mW SOT-23-3
RF Diode PIN - 1 Pair Common Cathode 1A 250mW SOT-23-3
RF Diode PIN - 1 Pair Common Cathode 5V 1A 250mW SOT-23-3
RF Diode PIN - 1 Pair Series Connection 1V 75mW SOT-23-3
RF Diode PIN - 1 Pair Series Connection 20V 10mA 250mW SOT-23-3
RF Diode PIN - 1 Pair Series Connection 50V 100mA 250mW SOT-23-3
RF Diode PIN - 1 Pair Series Connection 5V 5mA 250mW SOT-23-3
RF Diode PIN - Single 1A 250mW SOT-23-3
RF Diode PIN - Single 1V 75mW SOT-23-3
RF Diode PIN - Single 20V 10mA 250mW SOT-23-3
RF Diode PIN - Single 50V 100mA 250mW SOT-23-3
RF Diode Schottky - 1 Pair Common Anode 8V 1A 250mW SOT-23-3
RF Diode Schottky - 1 Pair Common Cathode 20V 1A 250mW SOT-23-3
RF Diode Schottky - 1 Pair Common Cathode 70V 1A 250mW SOT-23-3
RF Diode Schottky - 1 Pair Common Cathode 8V 1A 250mW SOT-23-3
RF Diode Schottky - 1 Pair Series Connection 20V 1A 250mW SOT-23-3
RF Diode Schottky - 1 Pair Series Connection 70V 1A 250mW SOT-23-3
RF Diode Schottky - 1 Pair Series Connection 8V 1A 250mW SOT-23-3
RF Diode Schottky - Single 3V 1A 250mW SOT-23-3
RF Diode Schottky - Single 70V 1A 250mW SOT-23-3
TVS DIODE 100VWM 162VC DO204AR
TVS DIODE 110VWM 178VC DO204AR
TVS DIODE 12VWM 7VWM SOT23
TVS DIODE 130VWM 209VC DO204AR
TVS DIODE 150VWM 243VC DO204AR
TVS DIODE 150VWM 243VC SMTO218
TVS DIODE 160VWM 259VC SMTO218
TVS DIODE 170VWM 275VC DO204AR
TVS DIODE 170VWM 275VC SMTO218
TVS DIODE 180VWM 291VC DO204AR
TVS DIODE 200VWM 322VC DO204AR
TVS DIODE 220VWM 356VC DO204AR
TVS DIODE 22VWM 37.1VC DO204AR
TVS DIODE 240VWM 388VC DO204AR
TVS DIODE 24VWM 24VC DO218AB
TVS DIODE 260VWM 419VC DO204AR
TVS DIODE 26VWM 44VC DO204AR
TVS DIODE 280VWM 452VC DO204AR
TVS DIODE 28VWM 47.5VC DO204AR
TVS DIODE 3.3VWM 25VC 8SOIC
TVS DIODE 30VWM 50.7VC DO204AR
TVS DIODE 33VWM 54.8VC DO204AR
TVS DIODE 36VWM 59.7VC DO204AR
TVS DIODE 40VWM 65.8VC DO204AR
TVS DIODE 43VWM 69.7VC DO204AR
TVS DIODE 45VWM 73VC DO204AR
TVS DIODE 48VWM 77.7VC DO204AR
TVS DIODE 5.5VWM 2WLCSP
TVS DIODE 51VWM 82.8VC DO204AR
TVS DIODE 54VWM 87.5VC DO204AR
TVS DIODE 58VWM 94VC DO204AR
TVS DIODE 60VWM 97.3VC DO204AR
TVS DIODE 64VWM 104VC DO204AR
TVS DIODE 70VWM 113VC DO219AA
TVS DIODE 70VWM 114VC DO204AR
TVS DIODE 76VWM 140V SMTO218 TAB
TVS DIODE 86VWM 157V SMTO218 TAB

<< Prev Next >>