170 V, 20 A dual Power Schottky Rectifier Product overview: STPS20170CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20170CFP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 170V 10A Through Hole TO-220-3 Full Pack
Manufacturer: STMicroelectronics
Win Source Part Number: 054290-STPS20170CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 15μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 170V 10A TO220FP
DIODE ARRAY SCHOTTKY 170V TO220F
Schottky Diodes & Rectifiers Hi Vltg Pwr SCHOTTKY RECTIFIER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 286-STPS20170CFP | 497-7549-5-ND | 054290-STPS20170CFP | 57P1686 | STPS20170CFP | STPS20170CFP | STPS20170CFP |
| Product Name | Dual Schottky 170 V 20 A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STPS20170CFP | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220FP | TO-220 | TO-220; TO-220-3 Full Pack | TO-220-3 FP | |
| RoHS Compliant | RoHS | ||||||
| IO | 10 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Arrangement | Common Catode | Common Catode |