Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: STMicroelectronics
Win Source Part Number: 054385-STPS41L30CG-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 480mV @ 20A
Current - Reverse Leakage @ Vr: 1.5mA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
30 A, 40 A dual Low Drop Power Schottky Rectifier Product overview: STPS41L30CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS41L30CG-TR can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 2X20 Amp 30 Volt
DIODE ARRAY SCHOTTKY 30V D2PAK
DIODE ARR SCHOTT 30V 20A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 497-8037-2-ND | 054385-STPS41L30CG-TR | 286-STPS41L30CG-TR | STPS41L30CG-TR | 57P1782 | STPS41L30CG-TR | STPS41L30CG-TR |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS41L30CG-TR | Dual Schottky 30 A 40 A Diode and Rectifier | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | Tape and Reel | D2PAK; D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active |