Manufacturer: STMicroelectronics
Win Source Part Number: 113955-STPS3L40SY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Automotive power Schottky rectifier
Diode Schottky 40V 3A Surface Mount SMC
Diode Schottky 40V 3A Surface Mount SMC
Diode Schottky 40V 3A Surface Mount SMC
Automotive 40 V, 3 A Low Drop Power Schottky Rectifier Product overview: STPS3L40SY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L40SY can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A SMC
Schottky Diodes & Rectifiers Auto pwr Schottky 3A 40V VRRM 0.44VF
DIODE SCHOTTKY 40V 3A SMC
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 113955-STPS3L40SY | STPS3L40SY | 497-12868-6-ND | 280-STPS3L40SY | STPS3L40SY | STPS3L40SY | STPS3L40SY | 41Y5953 |
| Product Name | Diodes, Rectifiers - Single - STPS3L40SY | Single Diodes | Automotive Schottky 40 V 3 A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SMC | SMC CLIP (SOD 15 NEW) | Tape and Reel | DO-214AB, SMC | SMC-2 | |||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts |