Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3
Win Source Part Number: 1153223-STPS30120CTN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Voltage - Forward (Vf) (Max) @ If: 920 mV @ 15 A
Current - Reverse Leakage @ Vr: 15 µA @ 120 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB Narrow Leads
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-15151-5,STPS3012
Base Product Number: STPS30120
Product Status: Obsolete
120 V, 30 A dual TO-220 Power Schottky rectifier Product overview: STPS30120CTN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30120CTN can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 120V TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 497-15151-5-ND | 1153223-STPS30120CTN | 286-STPS30120CTN | STPS30120CTN |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Dual Schottky 120 V 30 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | Rail/Tube | TO-220 |
| Diode Type | Schottky; Schottky | |||
| VF | 0.9200 volts | 0.9200 volts |