Manufacturer: STMicroelectronics
Win Source Part Number: 1103776-STPS2200U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
200 V, 2 A High Voltage Power Schottky diode Product overview: STPS2200U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2200U can be used for catalog matching and distributor lookup.
Diode Schottky 200V 2A Surface Mount SMB
Diode Schottky 200V 2A Surface Mount SMB
Diode Schottky 200V 2A Surface Mount SMB
Diode Schottky power 200V 2A 175 deg SMB
Diode Schottky power 200V 2A 175 deg SMB
Diode Schottky power 200V 2A 175 deg SMB
DIODE SCHOTTKY 200V 2A SMB
Schottky Diodes & Rectifiers 200V Schottky DC DC 2A 0.58V Vf
SCHOTTKY RECTIFIER, 2A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
200V 800mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 200V 2A SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1103776-STPS2200U | 280-STPS2200U | 497-13717-6-ND | 7917857 | 7917857P | STPS2200U | STPS2200U | 98Y2492 | STPS2200U | STPS2200U |
| Product Name | Diodes, Rectifiers - Single - STPS2200U | Schottky 200 V 2 A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 2A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Stmicroelectronics | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | ||||||||
| Package | SMB; SMB | Tape and Reel | Do-214aa (smb) | DO-214AA | SMB; DO-214AA, SMB | SMB | SMB; DO-214AA (SMB) | SMB | SMB | |
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | |||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS |