STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPS3H100UF STPS3H100UF

Description
Manufacturer: STMicroelectronics Win Source Part Number: 126157-STPS3H100UF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 840mV @ 3A Current - Reverse Leakage @ Vr: 1μA @ 100V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMBflat Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 126157-STPS3H100UF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 840mV @ 3A Current - Reverse Leakage @ Vr: 1μA @ 100V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMBflat Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS3H100UF - 126157-STPS3H100UF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS3H100UF
126157-STPS3H100UF
Diodes, Rectifiers - Single - STPS3H100UF 126157-STPS3H100UF
Manufacturer: STMicroelectronics Win Source Part Number: 126157-STPS3H100UF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 840mV @ 3A Current - Reverse Leakage @ Vr: 1μA @ 100V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMBflat Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 126157-STPS3H100UF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 3A
Current - Reverse Leakage @ Vr: 1μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMBflat
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky SMD 100V 3A Diode and Rectifier - 280-STPS3H100UF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 100V 3A Diode and Rectifier
280-STPS3H100UF
Schottky SMD 100V 3A Diode and Rectifier 280-STPS3H100UF
Schottky Rectifier Diode 100V 3A SMB Flat Surface Mount Product overview: STPS3H100UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3H100UF can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 100V 3A SMB Flat Surface Mount Product overview: STPS3H100UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3H100UF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - STPS3H100UF - Rochester Electronics
Newburyport, MA, United States
3 A - 100 V power Schottky rectifier

3 A - 100 V power Schottky rectifier

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8805452P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8805452P
Schottky Diodes & Rectifiers 8805452P
Schottky Rectifier 100V 3A SMBflat

Schottky Rectifier 100V 3A SMBflat

Supplier's Site
Schottky Diodes & Rectifiers - 8805452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8805452
Schottky Diodes & Rectifiers 8805452
Schottky Rectifier 100V 3A SMBflat

Schottky Rectifier 100V 3A SMBflat

Supplier's Site
Schottky Diodes & Rectifiers - 1655300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1655300
Schottky Diodes & Rectifiers 1655300
Schottky Rectifier 100V 3A SMBflat

Schottky Rectifier 100V 3A SMBflat

Supplier's Site
Single Diodes - 497-10968-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10968-6-ND
Single Diodes 497-10968-6-ND
Diode Schottky 100V 3A Surface Mount SMBflat

Diode Schottky 100V 3A Surface Mount SMBflat

Buy Now Datasheet
Single Diodes - 497-10968-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10968-2-ND
Single Diodes 497-10968-2-ND
Diode Schottky 100V 3A Surface Mount SMBflat

Diode Schottky 100V 3A Surface Mount SMBflat

Buy Now Datasheet
Single Diodes - 497-10968-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10968-1-ND
Single Diodes 497-10968-1-ND
Diode Schottky 100V 3A Surface Mount SMBflat

Diode Schottky 100V 3A Surface Mount SMBflat

Buy Now Datasheet
Schottky Rectifier, 100V, 3A, Do-221Aa; Repetitive Peak Reverse Voltage Stmicroelectronics - 33X1200 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 100V, 3A, Do-221Aa; Repetitive Peak Reverse Voltage Stmicroelectronics
33X1200
Schottky Rectifier, 100V, 3A, Do-221Aa; Repetitive Peak Reverse Voltage Stmicroelectronics 33X1200
SCHOTTKY RECTIFIER, 100V, 3A, DO-221AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-221AA; No. of Pins:2Pins; Forward Voltage Max:840mV; Forward Surge Current:75A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 100V, 3A, DO-221AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-221AA; No. of Pins:2Pins; Forward Voltage Max:840mV; Forward Surge Current:75A RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - STPS3H100UF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS3H100UF
Single Diodes STPS3H100UF
DIODE SCHOTTKY 100V 3A SMBFLAT

DIODE SCHOTTKY 100V 3A SMBFLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3H100UF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3H100UF
Discrete Semiconductor Products - Diodes - Rectifiers STPS3H100UF
DIODE SCHOTTKY 100V 3A SMBFLAT

DIODE SCHOTTKY 100V 3A SMBFLAT

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS3H100UF
Schottky Diodes & Rectifiers STPS3H100UF
Schottky Diodes & Rectifiers Power Schottky REC 3A IF 100V Vrrm .68V

Schottky Diodes & Rectifiers Power Schottky REC 3A IF 100V Vrrm .68V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 126157-STPS3H100UF 280-STPS3H100UF STPS3H100UF 8805452P 8805452 497-10968-6-ND 33X1200 STPS3H100UF STPS3H100UF STPS3H100UF
Product Name Diodes, Rectifiers - Single - STPS3H100UF Schottky SMD 100V 3A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Rectifier, 100V, 3A, Do-221Aa; Repetitive Peak Reverse Voltage Stmicroelectronics Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Active Active Active
Package SMB; SMBflat SMB Flat SMB Flat NEP SMB; SMB Smbflat DO-221AA SMB; DO-221AA, SMB Flat Leads SMBFlat
VF 0.8400 volts 0.8400 volts 0.8400 volts 0.8400 volts
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data