Manufacturer: STMicroelectronics
Win Source Part Number: 054383-STPS3030CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBL30L30CT; 32CTQ030TRLPbF; VS-42CTQ030-N3;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Power Schottky Rectifier Product overview: STPS3030CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3030CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3
DIODE ARRAY SCHOTTKY 30V TO220AB
DIODE ARR SCHOTT 30V 15A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 054383-STPS3030CT | 286-STPS3030CT | 497-7557-5-ND | 761-STPS3030CT | STPS3030CT |
| Product Name | Diodes, Rectifiers - Arrays - STPS3030CT | Schottky Diode and Rectifier | Diode Arrays | DIODE ARRAY SCHOTTKY 30V TO220AB | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed | ||
| VF | 0.4900 volts | 0.4900 volts | 0.4900 volts | ||
| VR | 30 volts | 30 volts | |||
| IR | 1 mA | 1 mA |