STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPSC10H065GY-TR STPSC10H065GY-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898398-STPSC10H065GY -TR Series: Automotive, AEC-Q101 Features: Diode Silicon Carbide Schottky 650 V 10A Surface Mount D²PAK Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STPSC10 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-16322-1, 497-16322-6, 497-16322-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898398-STPSC10H065GY -TR Series: Automotive, AEC-Q101 Features: Diode Silicon Carbide Schottky 650 V 10A Surface Mount D²PAK Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STPSC10 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-16322-1, 497-16322-6, 497-16322-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPSC10H065GY-TR - 898398-STPSC10H065GY-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC10H065GY-TR
898398-STPSC10H065GY-TR
Diodes, Rectifiers - Single - STPSC10H065GY-TR 898398-STPSC10H065GY-TR
Manufacturer: STMicroelectronics Win Source Part Number: 898398-STPSC10H065GY -TR Series: Automotive, AEC-Q101 Features: Diode Silicon Carbide Schottky 650 V 10A Surface Mount D²PAK Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STPSC10 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-16322-1, 497-16322-6, 497-16322-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898398-STPSC10H065GY-TR
Series: Automotive, AEC-Q101
Features: Diode Silicon Carbide Schottky 650 V 10A Surface Mount D²PAK
Speed: No Recovery Time > 500mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPSC10
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-16322-1, 497-16322-6, 497-16322-2

Buy Now Datasheet
Singapore, Singapore
Automotive 650V 10 A Diode and Rectifier
280-STPSC10H065GY-TR
Automotive 650V 10 A Diode and Rectifier 280-STPSC10H065GY-TR
Automotive 650V, 10 A Silicon Carbide diode Product overview: STPSC10H065GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 650V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H065GY-TR can be used for catalog matching and distributor lookup.

Automotive 650V, 10 A Silicon Carbide diode Product overview: STPSC10H065GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 650V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H065GY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-16322-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16322-6-ND
Single Diodes 497-16322-6-ND
Diode Silicon Carbide Schottky 650V 10A Surface Mount D²PAK

Diode Silicon Carbide Schottky 650V 10A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-16322-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16322-1-ND
Single Diodes 497-16322-1-ND
Diode Silicon Carbide Schottky 650V 10A Surface Mount D²PAK

Diode Silicon Carbide Schottky 650V 10A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-16322-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16322-2-ND
Single Diodes 497-16322-2-ND
Diode Silicon Carbide Schottky 650V 10A Surface Mount D²PAK

Diode Silicon Carbide Schottky 650V 10A Surface Mount D²PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC10H065GY-TR
Schottky Diodes & Rectifiers STPSC10H065GY-TR
Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode

Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode

Buy Now Datasheet
Rectifier Stmicroelectronics - 79Y6056 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
79Y6056
Rectifier Stmicroelectronics 79Y6056
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC10H065GY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC10H065GY-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC10H065GY-TR
DIODE SIL CARBIDE 650V 10A D2PAK

DIODE SIL CARBIDE 650V 10A D2PAK

Supplier's Site
Diode - 110237767 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 650V V(RRM), SILICON CARBIDE, D2PAK. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 650V V(RRM), SILICON CARBIDE, D2PAK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 898398-STPSC10H065GY-TR 280-STPSC10H065GY-TR 497-16322-6-ND STPSC10H065GY-TR 79Y6056 STPSC10H065GY-TR 110237767
Product Name Diodes, Rectifiers - Single - STPSC10H065GY-TR Automotive 650V 10 A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Diode
Package D2PAK; D2PAK D2PAK; D2PAK-2 D2PAK
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1827029P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage diode - BAS116LSYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Rectifier Diode - FPFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1000 mA
trr 75 ns
View Details