200A 170V Dual Power Schottky Rectifier Module Product overview: STPS200170TV1Y from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200A, 170V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200A, 170V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS200170TV1Y can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Schottky 170V 100A Chassis Mount ISOTOP
Win Source Part Number: 1282840-STPS200170TV
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Q Automotive
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 10
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170 V
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 100 A
Current - Reverse Leakage @ Vr: 200 µA @ 170 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100A
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-10967-5
Base Product Number: STPS200170
DIODE MOD SCHOT 170V 100A ISOTOP
SCHOTTKY RECT, AEC-Q101, 170V, ISOTOP; Repetitive Peak Reverse Voltage:170V; Average Forward Current:200A; Forward Voltage Max:1.01V; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins RoHS Compliant: Yes
Schottky Diodes & Rectifiers Auto Hi Vltg pwr 2 x 100A 170V 0.63VF
DIODE MODULE 170V 100A ISOTOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes |
| Product Number | 286-STPS200170TV1Y | 497-10967-5-ND | 1282840-STPS200170TV1Y | STPS200170TV1Y | 45AC7662 | STPS200170TV1Y | STPS200170TV1Y |
| Product Name | Dual Schottky 200A 170V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Aec-Q101, 170V, Isotop; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Diodes & Rectifiers | Diode Arrays |
| Package | Rail/Tube | ISOTOP | ISOTOP | ISOTOP | ISOTOP | ||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 100 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Schottky; Schottky |