Manufacturer: STMicroelectronics
Win Source Part Number: 093443-STPS20H100CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: STPS20H100C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NXPS20H100C; MBR20H100CT/45; MBR20H100CT-E3/4W;
Introduction Date: July 08, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
20A 100V Dual Schottky Rectifier, TO-220AB Product overview: STPS20H100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20H100CT can be used for catalog matching and distributor lookup.
Dual Schottky barrier diode,STPS20H100CT
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 100V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY SCHOTTKY 100V TO220
Schottky Diodes & Rectifiers 2X10 Amp 100 Volt
DIODE ARR SCHOTT 100V 10A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 093443-STPS20H100CT | 286-STPS20H100CT | 4862559 | 497-2726-5-ND | 16485414 | STPS20H100CT | STPS20H100CT | STPS20H100CT |
| Product Name | Diodes, Rectifiers - Arrays - STPS20H100CT | Dual Schottky 20A 100V Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Bridge Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 0.7700 volts | 0.7700 volts | 0.7700 volts | |||||
| VR | 100 volts | 100 volts | ||||||
| IR | 0.0045 mA | 0.0045 mA |