Manufacturer: STMicroelectronics
Win Source Part Number: 803176-STPS5H100BY-T
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: DPAK
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 730mV at 5A
Current - Reverse Leakage at Vr: 3.5μA at 100V
Part Number Series: STPS5
Diode Schottky 100V 5A Surface Mount DPAK
Diode Schottky 100V 5A Surface Mount DPAK
Diode Schottky 100V 5A Surface Mount DPAK
Automotive 100 V, 5 A DPAK Power Schottky Rectifier Product overview: STPS5H100BY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100 V, 5 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5H100BY-TR can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Auto pwr Schottky 5A 100V 0.61VF
DIODE SCHOTTKY 100V 5A DPAK
DIODE SCHOTTKY 100V 5A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 803176-STPS5H100BY-TR | 497-12342-1-ND | 280-STPS5H100BY-TR | 41Y5968 | STPS5H100BY-TR | STPS5H100BY-TR | STPS5H100BY-TR |
| Product Name | Diodes, Rectifiers - Single - STPS5H100BY-TR | Single Diodes | Automotive Schottky 100 V 5 A Diode and Rectifier | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.7300 volts | 0.7300 volts | 0.7300 volts | ||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | ||||
| Package | Tape and Reel | DPAK; DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK |