DigiKey Datasheets for Flip-Flops

Flip-flops are digital logic devices that synchronize changes in output state (1 or 0) according to a clocked input.
Flip-Flops: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300"", 7.62mm)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LSSOP (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"
"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"
"Flip Flop 2 Element D-Type 2 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 16-VFCQFN Exposed Pad
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 16-VFQFN Exposed Pad
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 24-TFQFN Exposed Pad
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Flip Flop 1 Element T-Type 1 Bit Positive, Negative 16-LFCQFN Exposed Pad
Flip Flop 1 Element T-Type 1 Bit Positive, Negative 16-LFQFN Exposed Pad
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad
Flip Flop 2 Element D-Type 8 Bit Positive Edge 52-QFP
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA
IC 20BIT BUS INTFC D F-F 56-SSOP
IC D-TYPE POS TRG DUAL 14SOIC
IC D-TYPE POS TRG DUAL 56SSOP
IC D-TYPE POS TRG DUAL 56TSSOP
IC D-TYPE POS TRG SNGL 20DHVQFN
IC D-TYPE POS TRG SNGL 20SOIC
IC D-TYPE POS TRG SNGL 20TSSOP
IC D-TYPE POS TRG SNGL 5TSSOP
IC FF D-TYPE 1-ELE 1-BIT 16-CSMT
IC FF D-TYPE 1-ELE 1-BIT 24-QFN
IC FF D-TYPE 1-ELE 1-BIT 5-XSON
IC FF D-TYPE 1-ELE 1-BIT 6-TSSOP
IC FF D-TYPE 1-ELE 1-BIT 6-XSON
IC FF D-TYPE 1-ELE 1-BIT
IC FF D-TYPE 1-ELE 8-BIT 20-SO
IC FF D-TYPE 1-ELE 8-BIT
IC FF D-TYPE 2-ELE 1-BIT 14-SO
IC FF D-TYPE 2-ELE 1-BIT
IC FF D-TYPE 2-ELE 10-BIT
IC FF D-TYPE DUAL 1BIT 14SO
IC FF D-TYPE DUAL 1BIT 14SSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC OCT D FF POS-EDG TRIG 20TSSOP

Next >>