STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STPS20SM80CFP STPS20SM80CFP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 756954-STPS20SM80CFP Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 25μA @ 80V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Obsolete(EOL) Family Name: STPS20SM80CFP Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Full-Pak Voltage - Forward (Vf) (Maximum) @ If: 780mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): MBR2080FCT-BP-HF; MBR2080FCT_T0_10001; MBRF2070CT; Introduction Date: April 11, 2011 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 756954-STPS20SM80CFP Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 25μA @ 80V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Obsolete(EOL) Family Name: STPS20SM80CFP Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Full-Pak Voltage - Forward (Vf) (Maximum) @ If: 780mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): MBR2080FCT-BP-HF; MBR2080FCT_T0_10001; MBRF2070CT; Introduction Date: April 11, 2011 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STPS20SM80CFP - 756954-STPS20SM80CFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS20SM80CFP
756954-STPS20SM80CFP
Diodes, Rectifiers - Arrays - STPS20SM80CFP 756954-STPS20SM80CFP
Manufacturer: STMicroelectronics Win Source Part Number: 756954-STPS20SM80CFP Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 25μA @ 80V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Obsolete(EOL) Family Name: STPS20SM80CFP Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Full-Pak Voltage - Forward (Vf) (Maximum) @ If: 780mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): MBR2080FCT-BP-HF; MBR2080FCT_T0_10001; MBRF2070CT; Introduction Date: April 11, 2011 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 756954-STPS20SM80CFP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 25μA @ 80V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Obsolete(EOL)
Family Name: STPS20SM80CFP
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB Full-Pak
Voltage - Forward (Vf) (Maximum) @ If: 780mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): MBR2080FCT-BP-HF; MBR2080FCT_T0_10001; MBRF2070CT;
Introduction Date: April 11, 2011
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-STPS20SM80CFP
Schottky Diode and Rectifier 286-STPS20SM80CFP
Power Schottky rectifier Product overview: STPS20SM80CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20SM80CFP can be used for catalog matching and distributor lookup.

Power Schottky rectifier Product overview: STPS20SM80CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20SM80CFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-11350-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-11350-5-ND
Diode Arrays 497-11350-5-ND
Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20SM80CFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20SM80CFP
Discrete Semiconductor Products - Diodes - Rectifiers STPS20SM80CFP
DIODE ARRAY SCHOTTKY 80V TO220FP

DIODE ARRAY SCHOTTKY 80V TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 756954-STPS20SM80CFP 286-STPS20SM80CFP 497-11350-5-ND STPS20SM80CFP
Product Name Diodes, Rectifiers - Arrays - STPS20SM80CFP Schottky Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.7800 volts 0.7800 volts
VR 80 volts
IR 0.0250 mA
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data