Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Automotive 100 V, 40 A dual Power Schottky Rectifier Product overview: STPS41H100CTY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS41H100CTY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282844-STPS41H100CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 670 mV @ 20 A
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-15565-5
Base Product Number: STPS41
DIODE ARR SCHOTT 100V 20A TO220
Schottky Diodes & Rectifiers Automotive power Schottky rectifier
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 497-15565-5-ND | 286-STPS41H100CTY | 1282844-STPS41H100CTY | STPS41H100CTY | STPS41H100CTY | 56Y1067 | STPS41H100CTY |
| Product Name | Diode Arrays | Automotive Dual Schottky 100 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | TO-220; TO-220-3 | TO-220-3 | ||
| Diode Type | Schottky; Schottky |