STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single STPS30SM60ST

Description
Win Source Part Number: 1282034-STPS30SM60ST Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 615 mV @ 30 A Current - Reverse Leakage @ Vr: 135 µA @ 60 V Operating Temperature - Junction: 150°C (Max) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-12331,-497-12331 Base Product Number: STPS30 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282034-STPS30SM60ST Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 615 mV @ 30 A Current - Reverse Leakage @ Vr: 135 µA @ 60 V Operating Temperature - Junction: 150°C (Max) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-12331,-497-12331 Base Product Number: STPS30 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282034-STPS30SM60ST - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282034-STPS30SM60ST
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282034-STPS30SM60ST
Win Source Part Number: 1282034-STPS30SM60ST Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 615 mV @ 30 A Current - Reverse Leakage @ Vr: 135 µA @ 60 V Operating Temperature - Junction: 150°C (Max) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-12331,-497-12331 Base Product Number: STPS30 Product Status: Obsolete

Win Source Part Number: 1282034-STPS30SM60ST
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 615 mV @ 30 A
Current - Reverse Leakage @ Vr: 135 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12331,-497-12331
Base Product Number: STPS30
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - 497-12331-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12331-ND
Single Diodes 497-12331-ND
Diode Schottky 60V 30A Through Hole TO-220

Diode Schottky 60V 30A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
280-STPS30SM60ST
Schottky Diode and Rectifier 280-STPS30SM60ST
Power Schottky rectifier Product overview: STPS30SM60ST from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30SM60ST can be used for catalog matching and distributor lookup.

Power Schottky rectifier Product overview: STPS30SM60ST from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30SM60ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30SM60ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30SM60ST
Discrete Semiconductor Products - Diodes - Rectifiers STPS30SM60ST
DIODE SCHOTTKY 60V 30A TO220

DIODE SCHOTTKY 60V 30A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1282034-STPS30SM60ST 497-12331-ND 280-STPS30SM60ST STPS30SM60ST
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220-3 Rail/Tube TO-220
VF 0.6150 volts 0.6150 volts
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data