DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
360
368
369
370
371
372
373
374
375
376
377
378
379
380
390
400
410
417
| Product Name | Notes |
|---|---|
| "Diode Array 2 Independent Standard 30V 50mA Surface Mount 8-SOIC (0.154"", 3.90mm Width)" | |
| "Inrush Current Limiter 10 Ohms ±20% 10A 1.475"" (37.47mm)" | |
| "Inrush Current Limiter 10 Ohms ±20% 1A 0.430"" (10.92mm)" | |
| "Inrush Current Limiter 10 Ohms ±20% 3A 0.575"" (14.60mm)" | |
| "Inrush Current Limiter 10 Ohms ±20% 5A 0.750"" (19.05mm)" | |
| "Inrush Current Limiter 10 Ohms ±20% 6A 1.175"" (29.85mm)" | |
| "Inrush Current Limiter 700 mOhms ±25% 13A 1.175"" (29.85mm)" | |
| 100V 850MV@5A 5A SMA | |
| 100V 850MV@5A 5A SMB(DO-214AA) | |
| 100V 850MV@5A 5A SMC(DO-214AB) | |
| 100V INDEPENDENT 850MV@5A 5A SMA | |
| 100V INDEPENDENT TYPE 850MV@5A 5 | |
| 10A 100V PLANAR SCHOTTKY | |
| 12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DSN (0.60x0.30) | |
| 150V 5A 850MV@5A SMB(DO-214AA) | |
| 175A 200V 920MV@5.0A 5A SMC | |
| 1A, 100V SCHOTTKY BARRIER SURFAC | |
| 1A, 40V SCHOTTKY BARRIER SURFACE | |
| 1A, 40V, AUTOMOTIVE PLANAR SCHOT | |
| 1A, 60V SCHOTTKY BARRIER SURFACE | |
| 1A, 60V, AUTOMOTIVE PLANAR SCHOT | |
| 200V 920MV@5.0A 5A SMAF | |
| 200V 920MV@5A 5A SMB | |
| 200V 950MV@5A 5A SMA(DO-214AC) | |
| 200V INDEPENDENT TYPE 950MV@5A 5 | |
| 200V, 10A, TO-277B, ULTRA LOW VF | |
| 20V 550MV@5A 5A SMA(DO-214AC) | |
| 2A, 100V SCHOTTKY BARRIER SURFAC | |
| 2A, 100V, SCHOTTKY RECTIFIER | |
| 2A, 40V SCHOTTKY BARRIER SURFACE | |
| 2A, 60V SCHOTTKY BARRIER SURFACE | |
| 3A, 100V SCHOTTKY BARRIER SURFAC | |
| 3A, 40V SCHOTTKY BARRIER SURFACE | |
| 3A, 60V SCHOTTKY BARRIER SURFACE | |
| 40V 460MV@5A 5A DO-214AC(SMA) | |
| 40V 550MV@5A 5A SMA | |
| 40V 550MV@5A 5A SMB(DO-214AA) | |
| 40V 550MV@5A 5A SMC(DO-214AB) | |
| 40V INDEPENDENT TYPE 550MV@5A 5A | |
| 5A 100V PLANAR SCHOTTKY | |
| 5A 150V 950MV@5.0A 5A SMC | |
| 5A 950MV@5A150V SMA(DO-214AC) | |
| 5A, 100V, SCHOTTKY RECTIFIER | |
| 5A, 150V, SCHOTTKY RECTIFIER | |
| 5A, 40V SCHOTTKY BARRIER SURFACE | |
| 5A, 40V, SCHOTTKY RECTIFIER | |
| 5A, 60V SCHOTTKY BARRIER SURFACE | |
| 60V 550MV@5A 5A SMA | |
| 60V 5A 700MV@5A SMC | |
| 60V 700MV@5A 5A SMA | |
| 60V 700MV@5A 5A SMB(DO-214AA) | |
| 60V INDEPENDENT TYPE 550MV@3A 3A | |
| 60V INDEPENDENT TYPE 700MV@5A 5A | |
| 80V INDEPENDENT TYPE 850MV@3A 3A | |
| 8A 100V PLANAR SCHOTTKY | |
| DIODE ARR SCHOT 120V 10A TO220AB | |
| Diode Array 1 Pair Common Anode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 120V Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 20V 4A Surface Mount TO-277, 3-PowerDFN | |
| Diode Array 1 Pair Common Cathode Schottky 30V 4A Surface Mount TO-277, 3-PowerDFN | |
| Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-277, 3-PowerDFN | |
| Diode Array 1 Pair Common Cathode Schottky 40V 4A Surface Mount TO-277, 3-PowerDFN | |
| Diode Array 1 Pair Common Cathode Schottky 45V Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN | |
| Diode Array 1 Pair Common Cathode Schottky 60V 4A Surface Mount TO-277, 3-PowerDFN | |
| Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| DIODE ARRAY SCHOTT 40V 3A TO277A | |
| DIODE ARRAY SCHOTT 40V 4A TO277A | |
| DIODE ARRAY SCHOTT 50V 4A TO277A | |
| DIODE CUR REG 1MA 350MW TO-236-3 | |
| DIODE CUR REG 350MW TO-236-3 | |
| DIODE CUR REG 50V 2.16MA 350MW | |
| DIODE CUR REG 50V 5.6MA 350MW | |
| DIODE CUR REG 50V 672UA 350MW | |
| DIODE CUR REG 50V 900UA 350MW | |
| DIODE GEN PURP 30V 10MA SOT23-3 | |
| DIODE SCHOTTKY 100V 2A DO214AA | |
| Diode Schottky 100V 2A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 100V 3A Surface Mount DO-214AB (SMC) | |
| DIODE SCHOTTKY 100V 5A DO214AC | |
| DIODE SCHOTTKY 100V 5A SMBF | |
| DIODE SCHOTTKY 100V 5A SOD128 | |
| Diode Schottky 100V 5A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 100V 5A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 100V 5A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 100V 5A Surface Mount SMAF | |
| Diode Schottky 100V 5A Surface Mount SMBF | |
| Diode Schottky 100V 5A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 100V 5A THIN SMA | |
| Diode Schottky 100V 8A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 100V 8A Surface Mount TO-277A (SMPC) | |
| Diode Schottky 100V Surface Mount TO-277B | |
| Diode Schottky 100V Through Hole TO-220AC | |
| DIODE SCHOTTKY 150V 5A SOD128 | |
| Diode Schottky 150V 5A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 150V 5A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 150V 5A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 150V 5A Surface Mount SMAF | |
| Diode Schottky 150V 5A Surface Mount SMBF | |
| DIODE SCHOTTKY 150V 5A THIN SMA | |
| Diode Schottky 150V 8A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 150V Through Hole TO-220AC | |
| DIODE SCHOTTKY 200V 10A TO277B | |
| DIODE SCHOTTKY 200V 5A SOD128 | |
| Diode Schottky 200V 5A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 200V 5A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 200V 5A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 200V 5A Surface Mount SMAF | |
| Diode Schottky 200V 5A Surface Mount SMBF | |
| DIODE SCHOTTKY 200V 5A THIN SMA | |
| Diode Schottky 200V 8A Surface Mount DO-214AB (SMC) | |
| DIODE SCHOTTKY 20V 1A DO214AC | |
| Diode Schottky 20V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 20V 2A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 20V 3A (DC) Surface Mount DO-214AB (SMC) | |
| Diode Schottky 20V 3A Surface Mount DO-214AB (SMC) | |
| DIODE SCHOTTKY 20V 5A SMBF | |
| Diode Schottky 20V 8A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 20V 8A TO277A | |
| Diode Schottky 30V 1A Surface Mount DO-214AC (SMA) | |
| DIODE SCHOTTKY 30V 2A DO214AC | |
| Diode Schottky 30V 2A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 30V 2A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 30V 3A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE SCHOTTKY 30V 3A DO214AC | |
| DIODE SCHOTTKY 30V 3A DO220AA | |
| Diode Schottky 30V 3A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 30V 3A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 30V 3A Surface Mount DO-220AA (SMP) | |
| Diode Schottky 30V 3A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 30V 4A DO214AA | |
| Diode Schottky 30V 4A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 30V 4A Surface Mount DO-214AC (SMA) | |
| DIODE SCHOTTKY 30V 5A DO214AB | |
| Diode Schottky 30V 5A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 30V 5A Surface Mount TO-277A (SMPC) | |
| Diode Schottky 30V 8A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 30V 8A TO277A | |
| Diode Schottky 40V 10A Surface Mount TO-277B | |
| DIODE SCHOTTKY 40V 1A DO214AC | |
| Diode Schottky 40V 1A Surface Mount DO-214AC (SMA) | |
| DIODE SCHOTTKY 40V 2A DO214AA | |
| DIODE SCHOTTKY 40V 2A DO214AC | |
| Diode Schottky 40V 2A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 40V 2A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 40V 3A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE SCHOTTKY 40V 3A DO214AB | |
| DIODE SCHOTTKY 40V 3A DO214AC | |
| DIODE SCHOTTKY 40V 3A DO220AA | |
| Diode Schottky 40V 3A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 40V 3A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 40V 3A Surface Mount DO-220AA (SMP) | |
| Diode Schottky 40V 3A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 40V 3A TO277A | |
| Diode Schottky 40V 4A (DC) Surface Mount DO-214AA (SMB) | |
| DIODE SCHOTTKY 40V 4A DO214AA | |
| Diode Schottky 40V 4A Surface Mount DO-214AA (SMB) | |
| DIODE SCHOTTKY 40V 5A DO214AB | |
| DIODE SCHOTTKY 40V 5A DO214AC | |
| DIODE SCHOTTKY 40V 5A SMA | |
| DIODE SCHOTTKY 40V 5A SMB | |
| DIODE SCHOTTKY 40V 5A SMBF | |
| DIODE SCHOTTKY 40V 5A SOD128 | |
| Diode Schottky 40V 5A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 40V 5A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 40V 5A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 40V 5A Surface Mount SMAF | |
| Diode Schottky 40V 5A Surface Mount SMBF | |
| Diode Schottky 40V 5A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 40V 5A THIN SMA | |
| DIODE SCHOTTKY 40V 5A TO277A | |
| Diode Schottky 40V 8A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 45V 10A Surface Mount DPAK | |
| Diode Schottky 45V Surface Mount TO-277B | |
| Diode Schottky 45V Through Hole R-6 | |
| Diode Schottky 50V 10A Surface Mount TO-277B | |
| Diode Schottky 50V 3A Surface Mount DO-220AA (SMP) | |
| Diode Schottky 50V 3A Surface Mount TO-277A (SMPC) | |
| Diode Schottky 50V 5A Surface Mount TO-277A (SMPC) | |
| Diode Schottky 60V 1A Surface Mount SOD-123FL | |
| Diode Schottky 60V 3A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE SCHOTTKY 60V 3A SUB SMA | |
| Diode Schottky 60V 3A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 60V 3A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 60V 3A Surface Mount DO-220AA (SMP) | |
| Diode Schottky 60V 3A Surface Mount SOD-123HE | |
| Diode Schottky 60V 3A Surface Mount SOD-123HT | |
| Diode Schottky 60V 3A Surface Mount SOD-123W | |
| Diode Schottky 60V 3A Surface Mount Sub SMA | |
| Diode Schottky 60V 3A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 60V 3A TO277A | |
| DIODE SCHOTTKY 60V 5A DO214AB | |
| DIODE SCHOTTKY 60V 5A DO214AC | |
| DIODE SCHOTTKY 60V 5A SMB | |
| DIODE SCHOTTKY 60V 5A SMBF | |
| DIODE SCHOTTKY 60V 5A SOD128 | |
| Diode Schottky 60V 5A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 60V 5A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 60V 5A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 60V 5A Surface Mount SMAF | |
| Diode Schottky 60V 5A Surface Mount SMBF | |
| Diode Schottky 60V 5A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 60V 5A THIN SMA | |
| Diode Schottky 60V 8A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 60V Through Hole TO-220AC | |
| Diode Schottky 80V 3A Surface Mount SMC (DO-214AB) | |
| DIODE SCHOTTKY 90V 3A DO214AB | |
| Diode Schottky 90V 3A Surface Mount DO-214AB (SMC) | |
| Diode Schottky 90V 3A Surface Mount SMC (DO-214AB) | |
| Diode Schottky 90V 5A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 90V 5A TO277A | |
| Diode Schottky 90V 8A Surface Mount TO-277A (SMPC) | |
| DIODE STANDARD 30V 10MA SOT23-3 | |
| DIODE STANDARD 30V 10MA SOT233 | |
| Diode Standard 30V 10mA Surface Mount SOT-23-3 | |
| DIODE STANDARD 400V 30A DO203AA | |
| DIODE STANDARD 400V 70A DO5 | |
| DIODE STANDARD 600V 30A DO203AA | |
| DIODE STANDARD 600V 5A DPAK | |
| Diode Standard 600V 5A Surface Mount DPAK | |
| DIODE STANDARD 600V 70A DO5 | |
| Diode Standard 60V 3A Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 70A DO5 | |
| DIODE STANDARD REV 400V 70A DO5 | |
| DIODE STANDARD REV 600V 70A DO5 | |
| DIODE STANDARD REV 70A DO5 | |
| DIODE STD REV 400V 30A DO203AA | |
| DIODE STD REV 600V 30A DO203AA | |
| Diode Surface Mount SOT-23-3 | |
| RECTIFIER, 3A, 40V, SCHOTTKY BAR | |
| RECTIFIER, SCHOTTKY BARRIER, 4A, | |
| RECTIFIER, SCHOTTKY BARRIER, 5A, | |
| RECTIFIER, SCHOTTKY BARRIER, 8A, |
| << Prev | Next >> |