STMicroelectronics, Inc. Diode Arrays STPS80170CWLY

Description
Diode Array 1 Pair Common Cathode Schottky 170V 40A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 170V 40A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-STPS80170CWLY-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 170V 40A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 170V 40A Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
Automotive Schottky 170 V 80A Diode and Rectifier
286-STPS80170CWLY
Automotive Schottky 170 V 80A Diode and Rectifier 286-STPS80170CWLY
Automotive 170 V, 80A, low drop power Schottky rectifier Product overview: STPS80170CWLY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 170 V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 170 V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS80170CWLY can be used for catalog matching and distributor lookup.

Automotive 170 V, 80A, low drop power Schottky rectifier Product overview: STPS80170CWLY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 170 V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 170 V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS80170CWLY can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282850-STPS80170CWLY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282850-STPS80170CWLY
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282850-STPS80170CWLY
Win Source Part Number: 1282850-STPS80170CWL Y Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101, ECOPACK®2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 30 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 170 V Voltage - Forward (Vf) (Max) @ If: 840 mV @ 40 A Current - Reverse Leakage @ Vr: 80 µA @ 170 V Operating Temperature - Junction: -40°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS80170CWLY Base Product Number: STPS80170

Win Source Part Number: 1282850-STPS80170CWLY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101, ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170 V
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 40 A
Current - Reverse Leakage @ Vr: 80 µA @ 170 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPS80170CWLY
Base Product Number: STPS80170

Buy Now Datasheet
Rectifier Stmicroelectronics - 52AH0658 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
52AH0658
Rectifier Stmicroelectronics 52AH0658
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS80170CWLY - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS80170CWLY
Discrete Semiconductor Products - Diodes - Rectifiers STPS80170CWLY
DIODE ARR SCHOTT 170V 40A TO247

DIODE ARR SCHOTT 170V 40A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 497-STPS80170CWLY-ND 286-STPS80170CWLY 1282850-STPS80170CWLY 52AH0658 STPS80170CWLY
Product Name Diode Arrays Automotive Schottky 170 V 80A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package TO-247; TO-247-3 TO-247; TO-247-3
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data