STMicroelectronics, Inc. Dual Schottky Through-Hole 150V Diode and Rectifier STPS80150CW

Description
150V 80A Dual Schottky Rectifier, TO-247, Through Hole Product overview: STPS80150CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, Through-Hole, 150V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS80150CW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150V 80A Dual Schottky Rectifier, TO-247, Through Hole Product overview: STPS80150CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, Through-Hole, 150V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS80150CW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky Through-Hole 150V Diode and Rectifier
286-STPS80150CW
Dual Schottky Through-Hole 150V Diode and Rectifier 286-STPS80150CW
150V 80A Dual Schottky Rectifier, TO-247, Through Hole Product overview: STPS80150CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, Through-Hole, 150V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS80150CW can be used for catalog matching and distributor lookup.

150V 80A Dual Schottky Rectifier, TO-247, Through Hole Product overview: STPS80150CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, Through-Hole, 150V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS80150CW can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-3221-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3221-5-ND
Diode Arrays 497-3221-5-ND
Diode Array 1 Pair Common Cathode Schottky 150V 40A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 150V 40A Through Hole TO-247-3

Buy Now Datasheet
Fort Worth, TX, USA
DIODE, SCHOTTKY, 150V 80A TO-247 PKG
70014081
DIODE, SCHOTTKY, 150V 80A TO-247 PKG 70014081
DIODE, SCHOTTKY, 150V 80A TO-247 PKG

DIODE, SCHOTTKY, 150V 80A TO-247 PKG

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS80150CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS80150CW
Discrete Semiconductor Products - Diodes - Rectifiers STPS80150CW
DIODE ARR SCHOT 150V 40A TO247-3

DIODE ARR SCHOT 150V 40A TO247-3

Supplier's Site
Schottky Rect, Dual, 150V, To-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 45AC7680 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 150V, To-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
45AC7680
Schottky Rect, Dual, 150V, To-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 45AC7680
SCHOTTKY RECT, DUAL, 150V, TO-247; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):80A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage VF Max:960mV; Forward SurgeRoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 150V, TO-247; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):80A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage VF Max:960mV; Forward SurgeRoHS Compliant: Yes

Supplier's Site Datasheet
DIODE ARRAY SCHOTTKY 150V TO247 - 761-STPS80150CW - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 150V TO247
761-STPS80150CW
DIODE ARRAY SCHOTTKY 150V TO247 761-STPS80150CW
DIODE ARRAY SCHOTTKY 150V TO247

DIODE ARRAY SCHOTTKY 150V TO247

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS80150CW
Schottky Diodes & Rectifiers STPS80150CW
Schottky Diodes & Rectifiers 2x40 Amp 150 Volt

Schottky Diodes & Rectifiers 2x40 Amp 150 Volt

Buy Now Datasheet
Diode - 32255541 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 40A, 150V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 40A, 150V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode Arrays - STPS80150CW - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS80150CW
Diode Arrays STPS80150CW
DIODE ARRAY SCHOTTKY 150V TO247

DIODE ARRAY SCHOTTKY 150V TO247

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diode Arrays Schottky Diodes General Purpose Diodes Diode Arrays
Product Number 286-STPS80150CW 497-3221-5-ND 70014081 STPS80150CW 45AC7680 761-STPS80150CW STPS80150CW 32255541 STPS80150CW
Product Name Dual Schottky Through-Hole 150V Diode and Rectifier Diode Arrays DIODE, SCHOTTKY, 150V 80A TO-247 PKG Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Dual, 150V, To-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics DIODE ARRAY SCHOTTKY 150V TO247 Schottky Diodes & Rectifiers Diode Diode Arrays
Package Rail/Tube TO-247; TO-247-3 TO-247 TO-247 TO-247; TO-247 TO-247; TO-247-3 TO-247 TO-247; TO-247-3
RoHS Compliant RoHS RoHS
IO 40 amps
Tj -65 C (-85 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode Common Catode Common Catode
Unlock Full Specs
to access all available technical data