DigiKey Datasheets for Sample-and-Hold Amplifiers
Sample-and-hold amplifiers freeze analog voltage instantly. During this process the HOLD command is issued and analog voltage is available for an extended period.
Sample-and-Hold Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| IC OPAMP SAMPLE HOLD 8DIP | |
| IC OPAMP SAMPLE HOLD 8SO | |
| IC SAMPL/HOLD 1 CIRCUIT 14CERDIP | |
| IC SAMPL/HOLD 1 CIRCUIT 14SOIC | |
| IC SAMPL/HOLD 1 CIRCUIT 20CLCC | |
| Sample and Hold Amplifier 1 Circuit 14-CDIP | |
| Sample and Hold Amplifier 1 Circuit 14-CERDIP | |
| Sample and Hold Amplifier 1 Circuit 14-PDIP | |
| Sample and Hold Amplifier 1 Circuit 14-SOIC | |
| Sample and Hold Amplifier 1 Circuit 16-SOIC | |
| Sample and Hold Amplifier 1 Circuit 20-CLCC (9x9) | |
| Sample and Hold Amplifier 1 Circuit 20-PLCC (9x9) | |
| Sample and Hold Amplifier 1 Circuit 8-CERDIP | |
| Sample and Hold Amplifier 1 Circuit 8-PDIP | |
| Sample and Hold Amplifier 1 Circuit 8-SO | |
| Sample and Hold Amplifier 1 Circuit 8-SOIC | |
| Sample and Hold Amplifier 1 Circuit 8-uDFN (2x2) | |
| Sample and Hold Amplifier 1 Circuit Diesale | |
| Sample and Hold Amplifier 1 Circuit TO-100-10 | |
| Sample and Hold Amplifier 1 Circuit TO-99-8 | |
| Sample and Hold Amplifier 4 Circuit 16-CERDIP |