DigiKey Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| 0.4BTB RECHSGASSYJ-BEND 80CKTEMB | |
| 10 Position Connector Header, Outer Shroud Contacts Surface Mount Tin | |
| 10 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Tin | |
| 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Tin | |
| 100 Position Connector High Density Array, Female Surface Mount Gold | |
| 100 Position Connector High Density Array, Male Surface Mount Gold | |
| 100 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold | |
| 100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 100 Position Plug Connector Board to Board Through Hole, Right Angle Solder | |
| 110 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 12 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 12 Position Connector Header, Center Strip Contacts Surface Mount Tin | |
| 12 Position Connector Header, Outer Shroud Contacts Surface Mount Tin | |
| 12 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Tin | |
| 12 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 12 Position Connector Receptacle, Center Strip Contacts Surface Mount Tin | |
| 120 Position Connector High Density Array, Female Surface Mount Gold | |
| 120 Position Connector High Density Array, Male Surface Mount Gold | |
| 120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 14 Position Connector Header, Outer Shroud Contacts Surface Mount Tin | |
| 14 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Tin | |
| 14 Position Connector Receptacle, Center Strip Contacts Surface Mount Tin | |
| 140 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 143 Position Connector High Density Array, Female Surface Mount Gold | |
| 143 Position Connector High Density Array, Male Surface Mount Gold | |
| 16 Position Connector Header, Outer Shroud Contacts Surface Mount Tin | |
| 16 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Tin | |
| 16 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 16 Position Connector Receptacle, Center Strip Contacts Surface Mount Tin | |
| 16 Position Connector Stacking Compression Surface Mount Gold | |
| 160 Position Connector High Density Array, Female Surface Mount Gold | |
| 160 Position Connector High Density Array, Male Surface Mount Gold | |
| 160 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 160 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 18 Position Connector Header, Outer Shroud Contacts Surface Mount Tin | |
| 18 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Tin | |
| 18 Position Connector Receptacle, Center Strip Contacts Surface Mount Tin | |
| 180 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 180 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 195 Position Connector High Density Array, Female Surface Mount Gold | |
| 195 Position Connector High Density Array, Male Surface Mount Gold | |
| 20 Position Connector Header, Outer Shroud Contacts Surface Mount Tin | |
| 20 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Tin | |
| 20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Tin | |
| 20 Position Connector Stacking Compression Surface Mount Gold | |
| 200 Position Connector High Density Array, Female Surface Mount Gold | |
| 200 Position Connector High Density Array, Male Surface Mount Gold | |
| 200 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 200 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 22 Position Connector Header, Outer Shroud Contacts Surface Mount Tin | |
| 22 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Tin | |
| 22 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 22 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 22 Position Connector Receptacle, Center Strip Contacts Surface Mount Tin | |
| 24 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 24 Position Connector Header, Outer Shroud Contacts Surface Mount Tin | |
| 24 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Tin | |
| 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 24 Position Connector Receptacle, Center Strip Contacts Surface Mount Tin | |
| 24 Position Connector Stacking Compression Surface Mount Gold | |
| 240 Position Connector High Density Array, Female Surface Mount Gold | |
| 240 Position Connector High Density Array, Male Surface Mount Gold | |
| 240 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 240 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 26 Position Connector Header, Outer Shroud Contacts Surface Mount Tin | |
| 26 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Tin | |
| 26 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 26 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 26 Position Connector Receptacle, Center Strip Contacts Surface Mount Tin | |
| 28 Position Connector Header, Outer Shroud Contacts Surface Mount Tin | |
| 28 Position Connector Receptacle, Center Strip Contacts Surface Mount Tin | |
| 28 Position Connector Stacking Compression Surface Mount Gold | |
| 299 Position Connector High Density Array, Female Surface Mount Gold | |
| 299 Position Connector High Density Array, Male Surface Mount Gold | |
| 30 Position Connector Header, Outer Shroud Contacts Surface Mount Tin | |
| 30 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Tin | |
| 30 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Tin | |
| 30 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold | |
| 30 Position Plug Connector Board to Board Through Hole, Right Angle Solder | |
| 300 Position Connector High Density Array, Female Surface Mount Gold | |
| 300 Position Connector High Density Array, Male Surface Mount Gold | |
| 32 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 32 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Tin | |
| 32 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 32 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 32 Position Connector Receptacle, Center Strip Contacts Surface Mount Tin | |
| 320 Position Connector High Density Array, Female Surface Mount Gold | |
| 320 Position Connector High Density Array, Male Surface Mount Gold | |
| 34 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 36 Position Connector Header, Outer Shroud Contacts Surface Mount Tin | |
| 36 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Tin | |
| 36 Position Connector Receptacle, Center Strip Contacts Surface Mount Tin | |
| 40 Position Connector Header, Outer Shroud Contacts Surface Mount Tin | |
| 40 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Tin | |
| 40 Position Connector High Density Array, Female Surface Mount Gold | |
| 40 Position Connector High Density Array, Male Surface Mount Gold | |
| 40 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 40 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold | |
| 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Tin | |
| 40 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold | |
| 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder | |
| 400 (160 Loaded) Position Connector High Density Array, Male Surface Mount Gold | |
| 400 Position Connector High Density Array, Female Surface Mount Gold | |
| 400 Position Connector High Density Array, Male Surface Mount Gold | |
| 44 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 44 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Plug Connector Board to Board Through Hole, Right Angle Solder | |
| 500 Position Connector High Density Array, Female Surface Mount Gold | |
| 500 Position Connector High Density Array, Male Surface Mount Gold | |
| 54 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 54 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 60 Position Connector High Density Array, Female Surface Mount Gold | |
| 60 Position Connector High Density Array, Male Surface Mount Gold | |
| 60 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 64 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 64 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 68 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold | |
| 68 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold | |
| 68 Position Plug Connector Board to Board Through Hole, Right Angle Solder | |
| 70 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 70 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector High Density Array, Female Surface Mount Gold | |
| 80 Position Connector High Density Array, Male Surface Mount Gold | |
| 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Plug Connector Board to Board Through Hole, Right Angle Solder | |
| 84 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 84 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 90 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 90 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 91 Position Connector High Density Array, Male Surface Mount Gold | |
| CONN HD ARRAY PLUG 160P SMD GOLD | |
| CONN HD ARRAY PLUG 240P SMD GOLD | |
| CONN HD ARRAY PLUG 300P SMD GOLD | |
| CONN HD ARRAY PLUG 400P SMD GOLD | |
| CONN HD ARRAY RCPT 120P SMD GOLD | |
| CONN HD ARRAY RCPT 160P SMD GOLD | |
| CONN HD ARRAY RCPT 200P SMD GOLD | |
| CONN HD ARRAY RCPT 240P SMD GOLD | |
| CONN HD ARRAY RCPT 400P SMD GOLD | |
| CONN PLUG 120POS SMD GOLD | |
| CONN PLUG 160POS SMD GOLD | |
| CONN PLUG 24POS SMD GOLD | |
| CONN PLUG 40POS SMD GOLD | |
| CONN PLUG 60POS SMD GOLD | |
| CONN PLUG 64POS SMD GOLD | |
| CONN RCPT 10POS SMD TIN | |
| CONN RCPT 120POS SMD GOLD | |
| CONN RCPT 20POS SMD GOLD | |
| CONN RCPT 64POS SMD GOLD | |
| CONN RCPT 70POS SMD GOLD | |
| CONN RCPT 80POS SMD GOLD | |
| CONN STACKING 16POS SMD GOLD | |
| CONN STACKING | |
| Position Connector |
| Next >> |